EN
  • EN
  • DE

TPS2111PWRG4

Part No TPS2111PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Pwr Mux Autoswitch 1.5V to 5.5V 1.25A 8-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Current - Output 2 1.25 A
Lead Free Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 1.25 A
Min Input Voltage 2.8 V
Min Operating Temperature -40 °C
Nominal Input Voltage 5.5 V
Number of Inputs 2
Number of Outputs 1
Number of Pins 8
Operating Supply Current 55 µA
Operating Supply Voltage 5.5 V
Output Current 1.25 A
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Turn-Off Delay Time 5 ms
Turn-On Delay Time 1 ms
Weight 39.008944 mg
Win Source Part Number 1100869-TPS2111PWRG4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS2111PWRG4 CAD Model

Description

The TPS2111PWRG4 from Texas Instruments is a high-quality auto-switching power multiplexer that provides seamless transition between two power sources. Designed for applications that require a reliable and continuous power supply, this integrated circuit ensures that your system remains operational even if one power source fails.

Key Features

  • Automatic Switching: The TPS2111PWRG4 automatically switches between two power sources without interruption, ensuring a stable power supply for sensitive electronics.
  • Wide Voltage Range: This power multiplexer operates over a broad voltage range from 2.8V to 5.5V, accommodating a variety of power sources and systems.
  • Low On-Resistance: With a low on-resistance of typically 85 mΩ, the TPS2111PWRG4 minimizes voltage drop and power loss, enhancing overall efficiency.
  • Current Limiting: It includes built-in current limiting to protect the device and connected components from excessive current draw.
  • Thermal Shutdown: The thermal shutdown feature prevents the device from overheating, further safeguarding the system.
  • Bidirectional Operation: The TPS2111PWRG4 supports bidirectional current flow, making it versatile for various applications.

Applications

The TPS2111PWRG4 is ideal for a range of applications where dual power sources are utilized. These include:

  • Redundant power supply systems
  • Battery-powered devices with a backup power source
  • Industrial and medical equipment requiring high-availability power
  • Portable consumer electronics with dual power options

Product Specifications

Parameter Value Package TSSOP-8 Operating Temperature -40°C to 85°C Input Voltage 2.8V to 5.5V On-Resistance (Typical) 85 mΩ

With its robust design and advanced features, the TPS2111PWRG4 from Texas Instruments is an excellent choice for systems that require a dependable auto-switching power solution.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3635 $53.6350
23+ $4.4009 $101.2207
36+ $4.2633 $153.4788
49+ $4.1258 $202.1642
63+ $3.9883 $251.2629
84+ $3.5757 $300.3588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,531 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess