EN
  • EN
  • DE

TPS7A5301RPSR

Part No TPS7A5301RPSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 4A 12VQFN  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.15V
Voltage Dropout (Max) 0.375V @ 3A
Current - Output 4A
Current - Quiescent (Iq) 4 mA
Current - Supply (Max) 5.5 mA
PSRR 35dB ~ 44dB (10kHz ~ 500kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (2.2x2.5)
Base Product Number TPS7A5301
Other Names 296-TPS7A5301RPSRTR
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244764-TPS7A5301RPSR
Ultra Librarian 3D Model Ultra Librarian TPS7A5301RPSR CAD Model

Description

Introducing the TPS7A5301RPSR Voltage Regulator by Texas Instruments

The TPS7A5301RPSR is a high-performance, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced component is designed to offer a stable and reliable power supply for a wide range of electronic applications, particularly those requiring a low-noise, high-accuracy voltage source.

Key Features

  • Stable Output Voltage: The device provides a fixed output voltage that ensures a consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: With its low-dropout feature, the TPS7A5301RPSR can maintain regulation with minimal difference between the input and output voltages, making it ideal for battery-powered applications.
  • High Accuracy: This regulator offers excellent load and line regulation, which translates to a stable output voltage over a range of operating conditions.
  • Low Noise: TI's TPS7A5301RPSR is designed to minimize electrical noise, a critical feature for applications such as RF or precision instrumentation that demand a quiet power supply.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, ensuring reliability and longevity.
  • Overcurrent Protection: With its overcurrent protection feature, the regulator prevents damage to itself and the downstream circuitry during fault conditions.

Applications

The TPS7A5301RPSR is versatile and can be used in various electronic systems, including:

  • Telecommunication equipment
  • Data acquisition systems
  • Medical equipment
  • High-end audio devices
  • Portable and battery-powered devices

Package and Availability

This LDO voltage regulator is available in a small-footprint, surface-mount package, which is suitable for space-constrained applications. The TPS7A5301RPSR is part of TI's commitment to providing energy-efficient solutions to the electronics industry, and it is widely available through TI's distribution network.

With its combination of features, the TPS7A5301RPSR from Texas Instruments stands out as a robust and dependable choice for designers seeking to enhance the performance and stability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2724 $52.3584
38+ $2.6850 $102.0300
58+ $2.6011 $150.8638
80+ $2.5172 $201.3760
103+ $2.4333 $250.6299
138+ $2.1816 $301.0608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess