EN
  • EN
  • DE

TPS2113ADRBT

Part No TPS2113ADRBT
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOSWITCHING POWER MUX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Source Selector Switch
Channel Type Type N
Internal Switch(s) Yes
Delay Time - ON 1ms
Delay Time - OFF 5ms
Current - Output (Maximum) 1.25A
Operating Supply Current 55μA
Operating Supply Voltage 2.8 V ~ 5.5 V
Applications Handheld/Mobile Devices
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1272172-TPS2113ADRBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2113A
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2113ADRBT CAD Model

Description

The TPS2113ADRBT is a high-quality power multiplexer from Texas Instruments, designed to facilitate automatic switching between two power sources. This advanced component is ideal for applications where continuous power supply is critical, and it ensures seamless transition between sources without interrupting the operation of the connected device.

Key Features

  • Wide Voltage Range: The TPS2113ADRBT operates over a broad voltage range, from 2.8V to 5.5V, making it suitable for various applications, including portable and battery-powered devices.
  • Current Limiting: It features built-in current limiting to protect the device and the power sources from overcurrent conditions.
  • Low R<sub>ON: The low on-resistance of the internal FETs minimizes voltage drop and power loss, ensuring efficient power distribution and longer battery life.
  • Automatic Switching: The device automatically switches between two power sources depending on their availability and priority, allowing for an uninterrupted power supply.
  • Manual Control: In addition to automatic switching, the TPS2113ADRBT also allows for manual control, giving the user flexibility to select the desired power source.

Applications

The TPS2113ADRBT is versatile and can be used in a wide range of applications. It is particularly useful in:

  • Redundant power supply systems
  • Portable devices that require seamless power source switching
  • USB-powered gadgets
  • Power supply backup systems

Package and Quality

This device is available in a compact QFN-8 package, which is ideal for space-constrained applications. The TPS2113ADRBT is RoHS compliant and adheres to the high-quality standards set by Texas Instruments, ensuring reliability and performance consistency.

Ordering Information

The TPS2113ADRBT is available for order under the part number TPS2113ADRBT. For detailed specifications, technical documents, and ordering information, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.2099
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.0954
Analog Devices Inc.
7A IDEAL DIODE WITH REVERSE INPU / OR Controller Current Sharing Controller N-Channel 1:1 16-DFN (5x4)
Lowest to $16.5518
Analog Devices Inc.
IC OR CTRLR N+1 16SOIC
Lowest to $17.4627
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
ON Semiconductor
GREENBRIDGETM 2 SERIES OF HIGH-E / OR Controller Bridge Rectifier N and P-Channel Bridge (2) 12-MLP (5x4.5)
Lowest to $3.5800
Renesas Electronics America
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.5714
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Vicor Corporation
IC OR CTRLR / OR Controller N+1 ORing Controller N-Channel N:1 10-DFN (3x3)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9352 $51.4360
115+ $0.8761 $100.7515
180+ $0.8465 $152.3700
255+ $0.7873 $200.7615
330+ $0.7577 $250.0410
415+ $0.7281 $302.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,910 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess