EN
  • EN
  • DE
  • IT

TPS2202AIDNLE

Part No TPS2202AIDNLE
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707746-TPS2202AIDNLE
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2202AIDNLE CAD Model

Description

The TPS2202AIDNLE is a high-quality integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular product is part of the TPS220xA family of dual-slot PC Card power-interface switches designed to manage power distribution between the system and the card slots in portable computers.

Key Features

  • Dual-Slot Configuration: The TPS2202AIDNLE is capable of controlling power to two independent slots, making it ideal for applications that require multiple card interfaces.
  • Integrated Switching: It includes two 0.5-Ohm switches for the VCC power distribution, ensuring efficient power management and distribution.
  • Short-Circuit and Thermal Protection: The device offers built-in short-circuit protection for the card VCC outputs along with thermal protection to prevent damage from overheating.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switches remain off until the input voltage reaches a safe operating level.
  • 12-V Operation: It is capable of operating with a 12-V supply, providing versatility in different system designs.

Applications

The TPS2202AIDNLE is suitable for a wide range of applications, particularly in portable devices where power management is crucial. It is commonly used in:

  • Notebook and laptop computers
  • Portable docking stations
  • PC Card hot-swap supplies

Quality and Reliability

As with all Texas Instruments products, the TPS2202AIDNLE is built with a commitment to quality and reliability. It is designed to meet the rigorous standards required for portable and space-constrained applications. With Texas Instruments' reputation in the industry, you can be assured that you are getting a product that will perform reliably over its intended lifespan.

Ordering and Packaging

The TPS2202AIDNLE comes in a 30-lead SSOP (DBN) package, providing a compact footprint for space-sensitive applications. When ordering, ensure to use the complete product number TPS2202AIDNLE for proper identification and to avoid any confusion with similar product variants.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7536
Texas Instruments
Lowest to $4.3214
Texas Instruments
Lowest to $1.2592
Texas Instruments
Lowest to $0.3725
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3486
Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $2.0769

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess