EN
  • EN
  • DE

TPS2231PWG4

Part No TPS2231PWG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INTERFACE SW SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type ExpressCard Switch
Number of Outputs 3
Voltage - Load 1.5V, 3.3V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 45 mOhm
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 055474-TPS2231PWG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2231PWG4 CAD Model

Description

The TPS2231PWG4 from Texas Instruments is a highly integrated power interface switch designed to manage power distribution within CompactPCI systems. This advanced power switch is tailored for hot-swap applications, allowing electronic cards to be inserted into and removed from a live backplane without causing damage to the card or other components.

Key Features

  • Integrated Power Management: The TPS2231PWG4 features a built-in 3.3V/5V power switch, which provides a smooth and controlled ramp-up of power, ensuring a safe and reliable power-up sequence.
  • Hot Swap Capability: Designed for hot-swap installations, this power switch allows for the safe insertion and removal of CompactPCI cards, reducing system downtime and maintenance complexity.
  • Current Limiting: With its programmable current limit, the TPS2231PWG4 protects the system from overcurrent conditions, enhancing the overall reliability of the system.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents overheating by turning off the switch if the temperature exceeds a certain threshold.
  • Under-Voltage Lockout (UVLO): UVLO ensures that the switch remains off if the input voltage drops below a safe operating level, preventing malfunction or damage to the system.

Applications

The TPS2231PWG4 is ideally suited for a range of applications within the CompactPCI ecosystem, including industrial control systems, telecom infrastructure, datacom equipment, and server/storage units that require robust power management and hot-swap functionality.

Product Specifications

  • Package: 24-TSSOP (0.173", 4.40mm Width)
  • Input Voltage Range: 3V to 5.5V
  • Operating Temperature: -40°C to 85°C

With its combination of features, the TPS2231PWG4 provides a comprehensive solution for power distribution and management in critical systems where reliability and uptime are paramount. Its ability to seamlessly integrate into existing CompactPCI architectures makes it a valuable component for system designers and engineers.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9806 $50.6702
41+ $2.4457 $100.2737
64+ $2.3692 $151.6288
88+ $2.2928 $201.7664
113+ $2.2164 $250.4532
151+ $1.9871 $300.0521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess