EN
  • EN
  • DE

TPS2231RGP

Part No TPS2231RGP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ExpressCard TM POWER INTERFACE SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272214-TPS2231RGP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2231RGP CAD Model

Description

The TPS2231RGP is a robust power interface switch designed by Texas Instruments to provide an efficient and reliable solution for managing power distribution in portable and compact devices. This integrated circuit is crafted to address the needs of applications requiring a switchable and protected power path.

Key Features:

  • Integrated Power FETs: The TPS2231RGP features built-in power FETs that offer low on-resistance, ensuring minimal voltage drop and power loss during operation.
  • Programmable Current Limit: Users can set a precise current limit to protect the device and the load from over-current conditions, enhancing the system's reliability and safety.
  • Thermal Shutdown: The device incorporates a thermal shutdown mechanism that prevents damage from overheating by automatically turning off when the junction temperature exceeds safe limits.
  • Under-Voltage Lockout (UVLO): To ensure that the device operates only when the input voltage is within a safe range, the TPS2231RGP is equipped with UVLO protection.
  • Status Flag: A status flag output provides real-time feedback on the operational state of the device, such as indicating fault conditions or normal operation.

Applications:

The TPS2231RGP is ideal for a variety of applications where power management is critical. It is commonly used in:

  • Portable Devices
  • USB Peripherals
  • Hot Swap Supplies
  • Battery-Powered Equipment

Technical Specifications:

With a wide operating voltage range and the ability to handle significant power levels, the TPS2231RGP is a versatile component for power management tasks. The device is available in a compact RGP package, making it suitable for space-constrained applications.

Conclusion:

The TPS2231RGP from Texas Instruments represents a reliable and efficient solution for power distribution challenges. Its protective features and programmable capabilities make it an essential component for designers looking to create resilient and user-friendly portable devices.

You May Also Be Interested in

Intel
Lowest to $50.4238
Silergy Corp
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Panasonic
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2815 $52.5040
38+ $2.6925 $102.3150
58+ $2.6083 $151.2814
80+ $2.5242 $201.9360
103+ $2.4401 $251.3303
138+ $2.1876 $301.8888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess