EN
  • EN
  • DE

TPS22925CNYPHR

Part No TPS22925CNYPHR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 6-XFBGA, DSBGA
Case / Package 6-DSBGA
Family Name TPS22925
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43366-2-ND, 296-43366-1-ND, 296-43366-6, 296-TPS22925CNYPHRTR, 296-TPS22925CNYPHRDKR, 296-43366-1, 296-43366-2, 296-43366-6-ND, TPS22925CNYPHR-ND, 296-TPS22925CNYPHRCT, -296-43366-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900708-TPS22925CNYPHR
Ultra Librarian 3D Model Ultra Librarian TPS22925CNYPHR CAD Model

Description

Product Overview: TPS22925CNYPHR by Texas Instruments

The TPS22925CNYPHR is a high-performance, low-resistance load switch from Texas Instruments (TI), designed to effectively manage power distribution in various electronic systems. This compact, single-channel load switch offers an efficient solution for applications that require minimal power loss and space savings on the PCB.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RON) of typically 28 mΩ at a 5V input, ensuring minimal voltage drop and power loss across the switch during operation.
  • Input Voltage Range: It supports a wide input voltage range from 1.1V to 5.5V, making it versatile for a broad range of applications, including those powered by standard battery technologies.
  • Current Handling: Capable of handling a continuous current of up to 2A, the TPS22925CNYPHR is suitable for high-performance applications.
  • Quick Output Discharge: An integrated quick output discharge transistor provides a rapid discharge of the output capacitance when the device is turned off, preventing unwanted power residue in the system.
  • Controlled Slew Rate: The device ensures a controlled slew rate to minimize inrush current, which helps in reducing noise and system disturbances during power-up.
  • Ultra-Small Package: Housed in a tiny, leadless 6-pin DSBGA package with a footprint of just 0.64 mm x 1.22 mm, the TPS22925CNYPHR saves valuable board space in space-constrained applications.

Applications

The TPS22925CNYPHR is ideal for a variety of applications where efficient power management is crucial. These include:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Power management modules
  • Point-of-load power distribution systems

Reliability and Protection

TI's TPS22925CNYPHR load switch incorporates several protection features to ensure reliable operation. Over-temperature protection safeguards the device from thermal overload, while the under-voltage lockout (UVLO) feature ensures that the switch operates only when the input voltage is within the specified range. These features, combined with the robust design and manufacturing quality of Texas Instruments, make the TPS22925CNYPHR a reliable choice for power management solutions.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2848 $51.2640
430+ $0.2337 $100.4910
665+ $0.2264 $150.5560
915+ $0.2191 $200.4765
1,185+ $0.2118 $250.9830
1,580+ $0.1899 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,080 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess