EN
  • EN
  • DE

TPS22949ADRGR

Part No TPS22949ADRGR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH LN LDO 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type P-Channel
Voltage - Load 1.62 V to 4.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 100mA
Rds On (Typ) 400 mOhm
Input Type Non-Inverting
Features Auto Restart, Load Discharge
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 8-SON (3x3)
Win Source Part Number 055487-TPS22949ADRGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22949ADRGR CAD Model

Description

The TPS22949ADRGR is a high-performance integrated circuit from Texas Instruments, designed to provide efficient power distribution and protection for various electronic applications. This compact, feature-rich device is an ideal choice for managing power in space-constrained and power-sensitive systems.

Key Features

  • Ultra-Low On-Resistance: The TPS22949ADRGR boasts an ultra-low on-resistance (RON) which ensures minimal voltage drop and power loss, making it suitable for high-efficiency power management.
  • Input Voltage Range: It supports a wide input voltage range, accommodating various power sources and ensuring compatibility with different system designs.
  • Integrated Load Switch: The device integrates a load switch, providing a simple and efficient way to turn on and off power to specific system components, helping to reduce overall power consumption.
  • Quick Output Discharge: It features a quick output discharge transistor that rapidly turns off the output, preventing any potential damage due to lingering voltages when the system is powered down.
  • Over-Current Protection: The TPS22949ADRGR includes over-current protection to safeguard the device and downstream components from excessive current draw that could cause damage.
  • Thermal Shutdown: Thermal shutdown functionality is built into the device, protecting it from overheating by automatically turning off the switch if the temperature exceeds a certain threshold.

Applications

This versatile power management IC is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Electronics
  • Wearable Devices
  • Power Supply Control
  • Industrial and Automotive Systems

Product Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number TPS22949ADRGR
Package/Case MSOP-10
Operating Temperature -40°C to +85°C

With its advanced protection features and efficient power handling, the TPS22949ADRGR from Texas Instruments is a reliable and versatile solution for modern electronic devices requiring sophisticated power management.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess