EN
  • EN
  • DE

TPS22968NQDMGTQ1

Part No TPS22968NQDMGTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 6A DUAL 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 0.8 V to 5.5 V
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Output (Max) 4A
Rds On (Typ) 29 mOhm
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 125°C (TA)
Win Source Part Number 1111435-TPS22968NQDMGTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22968NQDMGTQ1 CAD Model

Description

Product Overview: TPS22968NQDMGTQ1 from Texas Instruments

The TPS22968NQDMGTQ1 is a state-of-the-art power management IC designed by Texas Instruments, specifically engineered to meet the rigorous demands of the automotive industry. This compact, high-efficiency device is a dual-channel load switch that provides power distribution control for advanced automotive applications.

Featuring an ultra-low on-resistance of just 8.7 mΩ at a 5V input, the TPS22968NQDMGTQ1 ensures minimal voltage drop and power loss, making it ideal for power-sensitive systems. Its dual channels can independently control two separate loads, which allows for flexible power management and distribution across various subsystems within a vehicle.

The device comes in a small, lead-free 12-pin X2SON package, making it suitable for space-constrained applications. Despite its diminutive size, it packs a robust set of features such as quick output discharge and an adjustable rise time to minimize inrush current, thereby preventing potential damage to sensitive electronic components.

Safety and reliability are paramount in automotive applications, and the TPS22968NQDMGTQ1 is designed with this in mind. It includes integrated protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown. These protections ensure the device operates within safe parameters, safeguarding both the load switch and the downstream components it controls.

With an operational temperature range of -40°C to 125°C, the TPS22968NQDMGTQ1 is built to withstand harsh automotive environments. It is AEC-Q100 qualified, which is a testament to its reliability and performance under extreme conditions. This load switch is an ideal solution for power distribution in infotainment systems, ADAS, body control modules, and other automotive applications that require precise power control and distribution.

In summary, the TPS22968NQDMGTQ1 from Texas Instruments is a versatile and efficient solution for automotive power management, offering high reliability, advanced protection features, and a compact form factor. Its robust design and comprehensive feature set ensure optimal performance in a wide range of automotive applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8281 $53.8265
150+ $0.6795 $101.9250
230+ $0.6583 $151.4090
315+ $0.6370 $200.6550
410+ $0.6158 $252.4780
545+ $0.5521 $300.8945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess