EN
  • EN
  • DE

TPS22975NDSGT

Part No TPS22975NDSGT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH N-CH 6A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 5.7 V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 16 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-WSON (2x2)
Win Source Part Number 1111437-TPS22975NDSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22975NDSGT CAD Model

Description

The TPS22975NDSGT is a cutting-edge power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact, high-efficiency load switch provides power distribution control for a wide array of electronic devices and systems. Its small form factor and robust feature set make it an ideal choice for applications that require precise power management with minimal footprint.

Key Features

  • Input Voltage Range: The TPS22975NDSGT operates over a broad input voltage range, accommodating various power requirements for different applications.
  • Low On-Resistance: Featuring a low on-resistance (RON), this load switch ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Quick Output Discharge: An integrated quick output discharge transistor provides rapid deactivation of output loads, which is crucial for protecting sensitive components and ensuring a swift power-down sequence.
  • Adjustable Rise Time: With the ability to adjust the rise time, designers can tailor the power-up sequence to match specific system needs, reducing inrush current and mitigating the risk of system instability.
  • Under-Voltage Lockout (UVLO): The TPS22975NDSGT includes an under-voltage lockout feature, which prevents operation when the input voltage falls below a certain threshold, safeguarding the system from unstable conditions.
  • Bidirectional Current Limit: This device supports bidirectional current limiting, offering further protection against overcurrent conditions in both directions.

Applications

The versatile nature of the TPS22975NDSGT makes it suitable for a variety of applications, including but not limited to:

  • Smartphones and portable electronics
  • Computing and storage systems
  • Industrial control units
  • Power management for peripherals and add-on cards

Quality and Reliability

As with all Texas Instruments products, the TPS22975NDSGT is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. TI's commitment to excellence means customers can depend on this load switch to provide consistent, efficient power management for the lifetime of their products.

For more detailed specifications, application notes, and design resources, visit the Texas Instruments website and access comprehensive support for the TPS22975NDSGT.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1799 $50.3720
680+ $0.1477 $100.4360
1,050+ $0.1430 $150.1500
1,450+ $0.1384 $200.6800
1,870+ $0.1338 $250.2060
2,500+ $0.1200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess