EN
  • EN
  • DE

TPS2320IPWR

Part No TPS2320IPWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 5.5V/13V N-Channel Positive Voltage 16-Pin TSSOP T/R / IC DUAL HOTSWAP PWR CONT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V, 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package 16-TSSOP
Feature Pins DISCH1, DISCH2, /ENABLE, /FAULT, ISET1, ISET2, TIMER, VREG
Win Source Part Number 108787-TPS2320IPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2320
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2320IPWR CAD Model

Description

Product Overview: Texas Instruments TPS2320IPWR

The TPS2320IPWR is a sophisticated dual-slot power interface switch designed by Texas Instruments to manage power distribution in systems with multiple supply voltages and power management requirements. This device is particularly suited for applications that require precise control and monitoring of power supplies, such as servers, telecom equipment, and industrial systems.

Key Features

  • Integrated Dual-Slot Solution: The TPS2320IPWR offers two independent power distribution paths, allowing for simultaneous control of two separate slots or systems.
  • Programmable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, ensuring protection against overcurrent conditions.
  • Fast Overcurrent Response: The device responds quickly to overcurrent events, typically within 1.5 µs, helping to prevent damage to sensitive components.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage drops below a certain threshold, protecting the system from unstable operation.
  • Cross-Conduction Prevention: Built-in circuitry prevents both high-side MOSFETs from being on at the same time, eliminating the risk of a short circuit through the device.
  • Power-Good Outputs: The TPS2320IPWR provides power-good signals for each channel, allowing the system to monitor the status of the power rails.

Applications

The versatility of the TPS2320IPWR makes it an excellent choice for a wide range of applications, including:

  • Hot-swap and redundant power supplies
  • Power distribution systems in servers and data centers
  • Telecommunications and networking equipment
  • Industrial control systems

Product Specifications

The TPS2320IPWR is provided in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, offering a compact footprint for space-constrained applications. It operates over a wide input voltage range from 2.7V to 5.5V, catering to various low-voltage power rails. The device's temperature range is specified for operation from -40°C to 85°C, making it suitable for industrial environments.

With its robust feature set and reliability, the Texas Instruments TPS2320IPWR is an essential component for managing power in complex electronic systems, providing both protection and flexibility.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5110 $52.6650
35+ $2.8808 $100.8280
54+ $2.7908 $150.7032
75+ $2.7008 $202.5600
96+ $2.6107 $250.6272
129+ $2.3407 $301.9503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess