EN
  • EN
  • DE

TPS2340APFPRG4

Part No TPS2340APFPRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL-SLT PCI PWR CTRL 80HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Plug Controller
Number of Channels 5
Internal Switch(s) Both
Applications PCI, PCI-X
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Circuit Breaker
Supply Voltage - Operating 3.3V, 5V, ±12V
Current - Output (Max) 100mA, 375mA, 500mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 043281-TPS2340APFPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2340APFPRG4 CAD Model

Description

The TPS2340APFPRG4 is a versatile and high-performance power distribution switch designed by Texas Instruments, a leader in semiconductor solutions. This advanced component is tailored for managing power distribution in USB and other applications where precision and reliability are paramount.

Key Features

  • Integrated Single Channel: The TPS2340APFPRG4 features a single integrated channel for power distribution, ensuring streamlined and efficient control of power supply.
  • Programmable Current Limit: Users can program the current limit according to their specific requirements, providing flexibility and protection for various applications.
  • Fast Overcurrent Response: The device is designed to respond quickly to overcurrent conditions, protecting downstream components from potential damage.
  • Thermal Shutdown: An in-built thermal shutdown feature helps to prevent overheating, enhancing the longevity and reliability of both the switch and the overall system.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing malfunctions due to insufficient power supply.
  • Charge Pump Circuitry: The TPS2340APFPRG4 includes charge pump circuitry that enables the switch to operate at a lower voltage than the MOSFET's gate drive voltage, optimizing power efficiency.

Applications

The TPS2340APFPRG4 is ideal for a variety of applications where power distribution and management are critical. It is commonly used in:

  • USB Hubs
  • Peripheral Port Controllers
  • Hot-Swap Supplies
  • Power Management for Motherboards and Add-On Cards

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS2340APFPRG4 is no exception. It is built to meet the rigorous standards expected of industrial and commercial electronics, ensuring stable operation and a long service life.

Package and Availability

The device comes in a PFQFN package, which is known for its small footprint and excellent thermal performance. It is available for ordering in various quantities, catering to both small-scale projects and large-volume production needs.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8882 $65.6646
6+ $17.9595 $107.7570
9+ $17.3983 $156.5847
12+ $16.8370 $202.0440
16+ $16.2758 $260.4128
21+ $14.5921 $306.4341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 349 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess