EN
  • EN
  • DE

TPS2342PFPG4

Part No TPS2342PFPG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL-SLT PCI PWR CTRL 80HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Hot Plug Controller
Number of Channels 12
Internal Switch(s) Both
Applications PCI, PCI-X
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Slew Rate
Supply Voltage - Operating 1.5V, 3.3V, 5V, ±12V
Current - Output (Max) 100mA, 375mA, 500mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 213322-TPS2342PFPG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2342PFPG4 CAD Model

Description

The TPS2342PFPG4 is a high-performance integrated circuit from Texas Instruments, designed to deliver efficient power management solutions for complex digital systems. This advanced power interface switch is part of the TPS series, renowned for its reliability and versatility in various electronic applications.

Key Features

  • High-Efficiency Power Distribution: The TPS2342PFPG4 is engineered to distribute power with high efficiency, making it ideal for applications that require stable and reliable power supply.
  • Hot Swap Capability: This device supports hot swapping, allowing electronic components to be removed or replaced while the system is operational without causing any interruption or damage.
  • Integrated Charge Pump: With an integrated charge pump, the TPS2342PFPG4 can drive N-channel MOSFETs, eliminating the need for external components and simplifying the design.
  • Programmable Current Limit: Users can set the current limit to match the requirements of their specific applications, ensuring protection against overcurrent conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within the acceptable range, thereby protecting the system from low-voltage conditions.

Applications

The TPS2342PFPG4 is suitable for a wide range of applications, including but not limited to:

  • Server and Telecom Power Systems
  • RAID Systems
  • Industrial Control Systems
  • Network Routers and Switches

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TPS2342PFPG4 is built with this commitment in mind, ensuring it meets the stringent requirements of industrial and commercial applications. With its robust design and proven technology, this power interface switch is designed to provide a reliable solution for managing power in complex digital systems.

Technical Specifications

For detailed technical specifications, please refer to the TPS2342PFPG4 datasheet available on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5452 $58.6356
7+ $16.0371 $112.2597
10+ $15.5360 $155.3600
14+ $15.0348 $210.4872
18+ $14.5337 $261.6066
24+ $13.0302 $312.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess