EN
  • EN
  • DE

TPS23755RJJT

Part No TPS23755RJJT
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC PWR MGMT BATTERY MGMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Power Over Ethernet Controller Channel 802.3at (PoE) 24-VSON (6x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-VFDFN Exposed Pad, 23 Leads
Case / Package 24-VSON (6x4)
Family Name TPS23755
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS23755RJJTCT, 296-TPS23755RJJTDKR, 296-TPS23755RJJTTR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900724-TPS23755RJJT
Ultra Librarian 3D Model Ultra Librarian TPS23755RJJT CAD Model

Description

Product Overview: Texas Instruments TPS23755RJJT

The TPS23755RJJT is a highly integrated solution from Texas Instruments, designed to facilitate Power over Ethernet (PoE) applications. This innovative component combines a PoE Powered Device (PD) interface with a current-mode DC-DC converter, making it an ideal choice for a variety of networked devices that require both power and data over a single Ethernet cable. The TPS23755RJJT is compliant with the IEEE 802.3at standard, also known as PoE+, ensuring compatibility with the latest Power Sourcing Equipment (PSE) devices.

Key Features

  • Integrated PoE Interface: The device supports both IEEE 802.3af and IEEE 802.3at standards, providing flexibility for use with different PSE types.
  • Advanced DC-DC Converter: A synchronous, current-mode converter offers high efficiency and the ability to work with a wide range of output voltages.
  • Adjustable Output Voltage: Users can set the output voltage to match the requirements of the powered device, ensuring versatility across applications.
  • Programmable Frequency: The switching frequency of the DC-DC converter is programmable, allowing optimization for efficiency or external component size.
  • Thermal Protection: Built-in thermal shutdown protection helps prevent damage from overheating, enhancing the reliability of the product.

Applications

The TPS23755RJJT is suitable for a range of applications, particularly where compact and efficient power solutions are needed. It is commonly used in:

  • VoIP Phones
  • Wireless Access Points
  • Security Cameras
  • Networked Appliances

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS23755RJJT is no exception. It is designed to meet the rigorous standards required for networked and industrial devices. The integration of both power and data interface components into a single package not only simplifies design but also enhances performance and reliability.

In summary, the TPS23755RJJT from Texas Instruments offers a compact, efficient, and versatile solution for powering Ethernet-connected devices. Its compliance with PoE standards and integration of a sophisticated DC-DC converter make it a top choice for designers looking to streamline their PoE applications.

You May Also Be Interested in

Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHAN IEEE 802.3
Lowest to $1.2272
Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $2.6801
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.0180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,820 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess