EN
  • EN
  • DE

TPS2375DRG4

Part No TPS2375DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR POE POWERED IEEE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 240μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 213325-TPS2375DRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2375DRG4 CAD Model

Description

Product Overview: TPS2375DRG4

The TPS2375DRG4 is a robust integrated Power over Ethernet (PoE) powered device interface and current-mode DC-DC controller from Texas Instruments. Designed primarily for applications that draw power from Power Sourcing Equipment (PSE) over an Ethernet cable, the TPS2375DRG4 complies with the IEEE 802.3af standard, which is the widely accepted specification for PoE. This makes it an ideal choice for networked devices such as IP phones, wireless access points, and security cameras.

Key Features

  • IEEE 802.3af Compliance: The TPS2375DRG4 meets the requirements of the IEEE 802.3af standard for PoE, ensuring interoperability with other compliant devices.
  • Advanced Power Management: It offers programmable under-voltage lockout (UVLO) and over-current protection (OCP), safeguarding the powered device against electrical anomalies.
  • Signature Resistor Detection: The device supports the PoE signature detection mechanism, which is essential for the PSE to recognize a PoE-capable device.
  • High-Efficiency DC-DC Conversion: With its integrated current-mode DC-DC controller, the TPS2375DRG4 facilitates efficient power conversion, which is crucial for maintaining thermal performance and reliability.
  • Adjustable Output Voltage: The output voltage can be adjusted to suit the needs of the application, providing design flexibility.

Applications

The TPS2375DRG4 is versatile and can be used in various applications that require remote power delivery over Ethernet cables. Its high level of integration and protection features make it particularly suitable for:

  • IP Network Cameras
  • Wireless Access Points
  • VoIP Phones
  • RFID Readers
  • Industrial Controls

Package and Quality

Encased in an 8-pin SOIC package, the TPS2375DRG4 is designed to minimize the footprint on the PCB while maintaining excellent thermal and electrical characteristics. Texas Instruments' commitment to quality ensures that this component is manufactured to the highest standards, providing reliable and consistent performance in demanding environments.

With its combination of power management features, compliance with industry standards, and Texas Instruments' reputation for quality, the TPS2375DRG4 is an excellent choice for designers looking to integrate PoE functionality into their products.

You May Also Be Interested in

Texas Instruments
Lowest to $8.4649
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6391 $50.1429
47+ $2.1655 $101.7785
72+ $2.0978 $151.0416
99+ $2.0301 $200.9799
128+ $1.9625 $251.2000
171+ $1.7594 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess