EN
  • EN
  • DE

TPS23851DCE

Part No TPS23851DCE
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Quad IEEE 802.3at Power-Over-Ethernet PSE Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Controller (PSE)
Number of Channels 4
Power - Max 34.2W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Operating Supply Voltage 44 V ~ 57 V
Operating Supply Current 2mA
Operating Temperature Range -20°C ~ 85°C
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 1272255-TPS23851DCE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS23851
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS23851DCE CAD Model

Description

TPS23851DCE PoE PSE Controller

The TPS23851DCE from Texas Instruments is a state-of-the-art Power over Ethernet (PoE) Power Sourcing Equipment (PSE) controller designed for multi-port, high-power applications. This integrated circuit is engineered to provide reliable power delivery and management for devices compliant with the IEEE 802.3at (PoE+) and the IEEE 802.3af (PoE) standards, making it an ideal solution for network switches, injectors, and midspans.

This versatile controller is equipped with advanced features to ensure efficient and secure power distribution. It supports up to four PoE ports, each capable of delivering up to 30W of power, which allows for a total power output of 120W across all ports. The TPS23851DCE incorporates an enhanced detection mechanism, ensuring that only compliant powered devices (PDs) are powered, thus avoiding damage to non-PoE equipment.

The device features an auto-classification function that precisely identifies the power requirements of connected PDs, allowing for optimized power budgeting and system reliability. Additionally, the TPS23851DCE provides comprehensive protection against overcurrent, undercurrent, and fault conditions, which helps to safeguard both the PSE and PDs from electrical mishaps.

Engineered for flexibility, the TPS23851DCE can be used in both automatic and semi-automatic modes, offering designers the choice to balance control and simplicity in their PoE solutions. The device's I2C interface facilitates communication with a host controller for advanced management and control of the PSE system.

The TPS23851DCE comes in a compact 36-pin HTSSOP package, making it suitable for space-constrained applications while providing adequate thermal performance. Texas Instruments also offers comprehensive technical support, including datasheets, reference designs, and evaluation modules, to accelerate product development and time-to-market for designers using the TPS23851DCE.

With its robust feature set and reliable performance, the TPS23851DCE stands out as a leading solution for network administrators and product designers looking to integrate PoE capabilities into their systems.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7022 $51.3198
22+ $4.6787 $102.9314
34+ $4.5325 $154.1050
46+ $4.3863 $201.7698
59+ $4.2401 $250.1659
79+ $3.8015 $300.3185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess