EN
  • EN
  • DE

TPS2410PWR

Part No TPS2410PWR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Single 14-Pin TSSOP T/R / IC OR CTRLR N+1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 130ns
Operating Supply Current 4.25mA
Supply Voltage - Operating 3 V to 16.5 V
Applications N+1 Power Supplies, High Availability
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 033728-TPS2410PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2410
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2410PWR CAD Model

Description

Introducing the TPS2410PWR from Texas Instruments

The TPS2410PWR is a versatile and reliable power management integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This IC is part of TI's extensive range of power distribution switches that are engineered to provide safe and efficient control of power delivery in a variety of electronic systems.

At the heart of the TPS2410PWR is a power distribution switch that is capable of operating over a wide input voltage range, making it suitable for diverse applications. The device is designed to handle a continuous current of up to 2.3A with an operating voltage range from 2.5V to 18V. This flexibility allows it to be used in both low-voltage and high-voltage systems, from portable devices to industrial equipment.

The TPS2410PWR features a built-in charge pump that enhances its operational capabilities by enabling it to drive N-channel MOSFETs. This design choice allows for lower on-resistance and reduced power dissipation, which in turn improves the overall efficiency of the system it is used in. The charge pump requires minimal external components, which helps in simplifying the circuit design and reducing the overall footprint on the PCB.

Safety is a critical aspect of power management, and the TPS2410PWR addresses this with its comprehensive protection features. It includes under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown to safeguard the system against a range of fault conditions. These features ensure that the device operates within safe limits, thereby enhancing the longevity and reliability of the end product.

For ease of integration, the TPS2410PWR is available in a TSSOP-8 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. The compact form factor, combined with the low external component count, makes it an excellent choice for designers looking to streamline their power management solutions.

In summary, the TPS2410PWR from Texas Instruments is a robust and efficient power distribution switch that offers design flexibility, high efficiency, and reliable protection features. Whether used in consumer electronics, battery management systems, or industrial controls, this IC stands out as a top-tier component for modern power management challenges.

You May Also Be Interested in

Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.0954
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.5277
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Texas Instruments
PWR MGMT BATTERY MGMT / OR Controller Source Selector Switch N-Channel 2:1 12-VQFN-HR (2x2.5)
Lowest to $0.8079
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Analog Devices Inc.
7A IDEAL DIODE WITH REVERSE INPU / OR Controller Current Sharing Controller N-Channel 1:1 16-DFN (5x4)
Lowest to $16.5518
Texas Instruments
IC POWER MANAGEMENT / OR Controller N+1 ORing Controller N-Channel 1:1 16-HTSSOP
Lowest to $2.4925
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $4.1040

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1029 $52.7493
40+ $2.5460 $101.8400
61+ $2.4664 $150.4504
84+ $2.3868 $200.4912
109+ $2.3073 $251.4957
146+ $2.0686 $302.0156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess