EN
  • EN
  • DE

TPS2421-2DDAR

Part No TPS2421-2DDAR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 3-20V 8SOPWR / Hot Swap Controller 1-CH 20V N-Channel Positive Voltage 8-Pin HSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Supply Voltage - Operating 3 V to 20 V
Current - Output (Max) 6A
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Feature Pins CT, /EN, /FLT, ISET, /PG
Win Source Part Number 033736-TPS2421-2DDAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2421-2
Introduction Date November 27, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2421-2DDAR CAD Model

Description

Product Overview: TPS2421-2DDAR by Texas Instruments

The TPS2421-2DDAR is a robust, high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the TPS2421 series, which are hot swap controllers that allow a board to be safely inserted and removed from a live backplane. It is specifically engineered to provide precise control over the power supply for electronic systems, ensuring protection and management of the current flow.

Key Features

  • Adjustable Current Limit: The TPS2421-2DDAR offers an adjustable overcurrent protection threshold, which can be set by an external resistor. This flexibility allows designers to tailor the current limit to match the needs of their specific application.
  • Fast Response Time: With a rapid response to fault conditions, this device minimizes the risk of damage to the system by quickly disconnecting the load in the event of an overcurrent or short-circuit scenario.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, thus safeguarding the system from potential damage due to low voltage conditions.
  • Overvoltage Protection: The TPS2421-2DDAR also includes overvoltage protection, which helps to prevent damage to the load in the event of a supply voltage spike.

Applications

This versatile hot swap controller is suitable for a wide range of applications, including:

  • Power distribution systems
  • RAID systems
  • Network servers
  • Telecommunications equipment
  • Industrial systems

Package and Quality

The TPS2421-2DDAR comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which makes it suitable for space-constrained applications. Texas Instruments is known for their commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance.

Conclusion

With its comprehensive set of protection features, flexible configuration, and reliable performance, the TPS2421-2DDAR from Texas Instruments stands out as a top choice for system designers looking to enhance the safety and integrity of their power management systems. Its adaptability across various applications makes it a versatile component in any electronics designer's toolkit.

You May Also Be Interested in

Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5682 $54.8870
70+ $1.4689 $102.8230
110+ $1.4193 $156.1230
155+ $1.3200 $204.6000
200+ $1.2704 $254.0800
250+ $1.2208 $305.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,460 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess