EN
  • EN
  • DE

TPS24741RGER

Part No TPS24741RGER
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24VQFN / Hot Swap Controller, OR Controller 1 Channel General Purpose 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, OVP, Turn On Voltage
Voltage - Supply 2.5V ~ 18V
Current - Output (Max) -
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 4.2 mA
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS24741
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372318-TPS24741RGER
Ultra Librarian 3D Model Ultra Librarian TPS24741RGER CAD Model

Description

Product Overview: TPS24741RGER from Texas Instruments

The TPS24741RGER is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This particular device is a feature-rich, high-performance power protection solution that is well-suited for a wide range of applications, including enterprise systems, consumer electronics, and industrial equipment.

At the heart of the TPS24741RGER is its ability to provide precise current monitoring and programmable current limit, which ensures the protection of downstream components from excessive current conditions. Its fast overcurrent protection response safeguards systems from potential damage caused by overcurrent events such as short circuits or load surges.

The device operates over a wide input voltage range, accommodating various supply voltages and enabling its use in multiple system configurations. Its integrated MOSFET, along with internal charge pump, ensures low RDS(on) values, which translates to reduced power dissipation and improved overall system efficiency.

The TPS24741RGER also features an adjustable turn-on and turn-off ramp rate, which provides designers with the flexibility to optimize inrush current limiting, thereby enhancing system reliability. Moreover, it supports external synchronization, which allows for reduced noise and EMI in sensitive applications by synchronizing the switching frequency to an external clock.

For ease of integration into complex systems, the TPS24741RGER comes in a compact QFN-24 package, making it ideal for space-constrained applications. Its thermal performance is optimized to handle high power levels, ensuring reliable operation even under challenging thermal conditions.

In summary, the TPS24741RGER from Texas Instruments is a versatile and robust power protection IC that combines precise control, fast response times, and high efficiency. Its comprehensive feature set and compact design make it an excellent choice for designers looking to enhance the safety and performance of their power management systems.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5995 $52.9975
12+ $8.6970 $104.3640
18+ $8.4252 $151.6536
25+ $8.1535 $203.8375
32+ $7.8817 $252.2144
43+ $7.0663 $303.8509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,849 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess