EN
  • EN
  • DE

TPS2493PWR

Part No TPS2493PWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP POS HV 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 9 V to 80 V
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 14-TSSOP
Feature Pins /FLT, IMON, OV, /PG, PROG, TIMER, UVEN, VREF
Win Source Part Number 125007-TPS2493PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2493PWR CAD Model

Description

Product Overview: TPS2493PWR by Texas Instruments

The TPS2493PWR is a sophisticated power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive Hot Swap and Power Distribution portfolio, which offers advanced features for managing power supply and distribution in electronic systems.

Key Features

  • Programmable Current Limit: The TPS2493PWR provides a precise and adjustable current limit feature, which is essential for protecting sensitive electronic components from overcurrent conditions that could cause damage or reduce the lifespan of the product.
  • Fast Response Time: With its quick response to fault conditions, the TPS2493PWR ensures that systems remain safe and stable by rapidly disconnecting the load in the event of an overcurrent or short circuit scenario.
  • Wide Operating Voltage Range: This device operates over a broad input voltage range, making it suitable for a variety of applications, from industrial systems to consumer electronics.
  • Power Good (PG) Output: The TPS2493PWR includes a PG output that can be used to monitor the status of the power supply, providing an additional layer of system reliability.

Applications

The TPS2493PWR is designed to be versatile and can be used in a wide array of applications. It is particularly useful in scenarios where electronic systems require hot swap capabilities or need to be protected from overcurrent conditions. Some common applications include:

  • Servers and data centers
  • Telecommunications equipment
  • Industrial control systems
  • Network switches and routers

Product Specifications

The TPS2493PWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor with 14 pins, allowing for a compact footprint on printed circuit boards (PCBs). The device is characterized by its robust thermal performance and reliability, which are crucial for maintaining system integrity and uptime.

Conclusion

As a product of Texas Instruments, the TPS2493PWR benefits from the company's commitment to quality and innovation. This power management IC is an excellent choice for designers looking to incorporate advanced power distribution and protection features in their systems, ensuring both safety and efficiency.

You May Also Be Interested in

Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6486 $51.0804
34+ $2.9937 $101.7858
52+ $2.9002 $150.8104
72+ $2.8066 $202.0752
93+ $2.7131 $252.3183
124+ $2.4324 $301.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess