EN
  • EN
  • DE

TPS2550DBVT

Part No TPS2550DBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.1A
Rds On (Typ) 85 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-23-6
Win Source Part Number 114446-TPS2550DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2550DBVT CAD Model

Description

Overview of Texas Instruments TPS2550DBVT

The Texas Instruments TPS2550DBVT is a precision adjustable current-limited power-distribution switch designed for applications that require a highly integrated solution for power management and protection. This advanced component ensures reliable operation of the system by providing features such as overcurrent protection, thermal shutdown, and controlled rise time to reduce inrush current.

Key Features

  • Adjustable Current Limit: The TPS2550DBVT allows users to set a current limit threshold between 75 mA and 1.2 A via an external resistor. This flexibility enables designers to tailor the protection to the needs of their specific application.
  • Reverse Voltage Protection: The device prevents damage to downstream components by blocking the flow of current when a reverse voltage is applied.
  • Under-Voltage Lockout (UVLO): Ensures that the switch remains off if the input voltage is below a certain threshold, preventing erratic operation of the system.
  • Fast Transient Response: The switch is designed to respond quickly to changes in load conditions, ensuring stable power delivery.
  • Thermal Shutdown Protection: In the event of excessive power dissipation, the thermal shutdown feature turns off the switch to protect the device and the system from overheating.

Applications

The TPS2550DBVT is ideal for a variety of applications where precise current limiting is essential. These include:

  • USB hubs, ports, and wall chargers
  • Hot-swap power supplies
  • Industrial and automotive applications
  • Battery-charging circuits
  • Power distribution for peripheral ports

Package and Reliability

The device is offered in a compact SOT-23-6 package, which is suitable for space-constrained applications. It is also characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Conclusion

With its precision current limiting, comprehensive protection features, and flexible application potential, the Texas Instruments TPS2550DBVT is a robust solution for modern power management challenges. It exemplifies TI's commitment to developing innovative, high-quality components that enhance the safety and efficiency of electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess