EN
  • EN
  • DE
  • IT

TPS2552DRVT-1

Part No TPS2552DRVT-1
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH N-CHAN 1:1 6WSON  /  Power Switch/Driver 1:1 N-Channel 1.5A 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 6.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 100mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 6-WSON (2x2)
Package / Case 6-WDFN Exposed Pad
Base Product Number TPS2552
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPS2552DRVT1,296-23998-6,2156-TPS2552DRVT-1,-296-23998-1-NDR,-TPS2552DRVT-1-NDR,296-23998-2,296-23998-1-NDR,296-23998-6-NDR,TEXTISTPS2552DRVT-1,296-23998-1,296-23998-2-NDR,-296-23998-1-ND
Standard Package 250
Win Source Part Number 975873-TPS2552DRVT-1
Ultra Librarian 3D Model Ultra Librarian TPS2552DRVT-1 CAD Model

Description

Product Overview: TPS2552DRVT-1 by Texas Instruments

The TPS2552DRVT-1, manufactured by Texas Instruments, is a state-of-the-art precision adjustable current-limited power-distribution switch designed to cater to a variety of applications, including USB and other portable devices. This advanced component is engineered to provide a high level of accuracy in current limiting, ensuring protection and stability in power supply circuits.

Key Features

  • Adjustable Current Limit: The device allows users to set the current limit threshold as per their requirements, offering flexibility and precision in controlling power distribution.
  • Reverse Voltage Protection: The TPS2552DRVT-1 includes an internal reverse voltage protection feature that safeguards the device and downstream components from potential damage caused by reverse polarity.
  • Over-Temperature Protection: With a built-in over-temperature protection mechanism, the device ensures reliable performance by automatically shutting down during excessive temperature conditions.
  • Fast Transient Response: The component is designed to respond quickly to transient loads, maintaining stable operation and protecting sensitive loads from voltage spikes and drops.
  • Low Quiescent Current: The TPS2552DRVT-1 boasts a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.

Applications

The TPS2552DRVT-1 is highly versatile and can be used in a wide range of applications, including but not limited to:

  • USB hubs, peripherals, and chargers
  • Portable consumer electronics
  • Battery-powered equipment
  • Hot-swap supplies

Technical Specifications

  • Input Voltage Range: 2.5V to 6.5V, suitable for USB-powered and other low-voltage applications.
  • Package: The device is available in a small, leaded SON-6 package, which minimizes footprint on PCBs.
  • Regulatory Compliance: The TPS2552DRVT-1 meets various industry standards, ensuring compatibility and safety for integration into a wide array of products.

With its robust feature set and reliable performance, the TPS2552DRVT-1 from Texas Instruments stands out as an excellent choice for designers looking to enhance power management and protection in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $27.8572
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.6421
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 14TSSOP / Hot Swap Controller 1 Channel -48V 14-TSSOP
Lowest to $6.0960
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7289 $51.0230
170+ $0.5981 $101.6770
260+ $0.5794 $150.6440
360+ $0.5607 $201.8520
465+ $0.5420 $252.0300
620+ $0.4859 $301.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess