EN
  • EN
  • DE

TPS25740RGET

Part No TPS25740RGET
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PD CTLR USB TYPE-C 24VQFN / PD Controller USB 1.2/USB 2.0 1.8V/2.5V/3.3V/5V T/R 24-Pin VQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications USB, Type-C Controller
Operating Supply Voltage 4.65 V ~ 25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 797899-TPS25740RGET
Popularity Medium
Supply and Demand Status Limited
Family Name TPS25740RGET
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS25740RGET CAD Model

Description

The TPS25740RGET from Texas Instruments is a sophisticated integrated circuit designed for USB Type-C™ and USB Power Delivery (PD) applications. It is a highly flexible and efficient solution for managing power delivery over USB connections, making it an ideal choice for a wide range of electronic devices such as laptops, tablets, smartphones, and other peripherals that require USB Type-C connectivity.

Key Features

  • USB PD 3.0 Compatible: The TPS25740RGET supports the USB Power Delivery 3.0 standard, ensuring compatibility with the latest devices and providing up to 100W of power delivery for fast charging and efficient power management.
  • Integrated Power Switch: This device includes an integrated 0.5-Ω NMOS power switch, which simplifies the design by reducing the number of external components required.
  • Multiple Power Roles: It supports various power roles such as Source, Sink, and Dual-Role Port (DRP), providing versatility in power management across different USB Type-C applications.
  • Configurable: The TPS25740RGET can be configured through I2C or GPIOs, offering flexibility for customizing the operation to meet specific design requirements.
  • Enhanced Safety Features: It includes a range of safety features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown protection to ensure the protection of both the device and the end-user equipment.
  • Small Footprint: The device comes in a compact VQFN (RGE) package, making it suitable for space-constrained applications.

Applications

The TPS25740RGET is designed for a variety of applications that require efficient power delivery and charging capabilities. It is particularly well-suited for:

  • Docking stations
  • Wall chargers and power adapters
  • Portable electronics requiring USB Type-C charging
  • Monitors and peripherals with USB Type-C connectivity

With its advanced features and comprehensive protection mechanisms, the TPS25740RGET from Texas Instruments stands out as a robust and versatile solution for modern USB Type-C and USB PD applications.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4426 $50.8990
280+ $0.3632 $101.6960
430+ $0.3519 $151.3170
590+ $0.3405 $200.8950
760+ $0.3292 $250.1920
1,020+ $0.2951 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess