EN
  • EN
  • DE

TPS25840QWRHBRQ1

Part No TPS25840QWRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Automotive, USB Protection PMIC 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive, USB Protection
Current - Supply 700µA
Voltage - Supply 4.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TPS25840
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS25840QWRHBRQ1TR,296-TPS25840QWRHBRQ1CT,296-TPS25840QWRHBRQ1DKR
Standard Package 3,000
Win Source Part Number 1005408-TPS25840QWRHBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS25840QWRHBRQ1 CAD Model

Description

The TPS25840QWRHBRQ1 is a highly integrated solution from Texas Instruments, designed for the automotive industry to manage USB Type-C and Power Delivery (PD) interfaces. This advanced controller comes with an integrated power switch, streamlining the development of in-vehicle charging solutions for smartphones, tablets, and other electronics that utilize USB-C connectivity.

With the rise of USB Type-C as the new standard for data transfer and charging, the TPS25840QWRHBRQ1 offers a robust and reliable solution that meets the stringent requirements of the automotive sector. This includes compliance with the automotive industry's quality standards and the ability to withstand harsh environments.

The controller supports the USB PD 3.0 standard, enabling faster charging by dynamically adjusting the power delivery over the USB-C connection. It also features a range of protection mechanisms to ensure the safety and longevity of connected devices, including over-voltage, over-current, and thermal protection.

The integrated power switch of the TPS25840QWRHBRQ1 minimizes the need for external components, reducing design complexity and saving space on the PCB. This is particularly beneficial in automotive applications where space is at a premium and reliability is paramount.

Other notable features of the TPS25840QWRHBRQ1 include its ability to operate over a wide temperature range, making it suitable for use in various in-vehicle locations. It also offers excellent ESD protection, which is critical in the automotive environment where static discharges can occur frequently.

The TPS25840QWRHBRQ1 is available in a compact QFN package, which is designed for efficient thermal performance and space-saving installation. This makes it an ideal choice for automotive manufacturers looking to incorporate the latest USB-C technology into their vehicles without compromising on space or performance.

In summary, the TPS25840QWRHBRQ1 from Texas Instruments represents a state-of-the-art solution for automotive USB Type-C and USB PD applications, delivering the performance, safety, and reliability required for today's vehicles.

You May Also Be Interested in

NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to €5.4248
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to €17.6429
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to €2.2207
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to €215.8250
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to €2.4553
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to €10.5862
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to €3.8483

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ €2.4963 €47.4301
45+ €2.0483 €92.1727
69+ €1.9843 €136.9150
95+ €1.9203 €182.4256
123+ €1.8563 €228.3204
164+ €1.6642 €272.9363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess