EN
  • EN
  • DE

TPS25910RSAT

Part No TPS25910RSAT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 3-V to 20-V High-Current Load Switch with Programmable Inrush Slew Rate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit, UVLO
Programmable Features Current Limit, Slew Rate
Operating Supply Voltage 3 V ~ 20 V
Current - Output (Maximum) 5A
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Feature Pins /EN, /IFLT, ILIM
Win Source Part Number 1272292-TPS25910RSAT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS25910
Introduction Date September 20, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS25910RSAT CAD Model

Description

Product Overview: TPS25910RSAT by Texas Instruments

The TPS25910RSAT is a cutting-edge, high-performance integrated circuit designed by Texas Instruments (TI), renowned for their innovative and reliable electronic components. This product is part of TI's extensive portfolio of power management devices, specifically tailored for applications that require efficient power distribution and protection.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 18V, making it versatile for various applications.
  • Current Limiting: It includes programmable current limiting capabilities, which are essential for protecting the system against overcurrent conditions.
  • Fast Overcurrent Response: The TPS25910RSAT responds quickly to overcurrent events, with a typical response time of less than 2µs, ensuring rapid protection for sensitive components.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the system from operating at dangerously low voltages that could potentially cause harm or reduce performance.
  • Thermal Shutdown: It also integrates a thermal shutdown mechanism to protect the device and the system from excessive temperature rise.
  • Reverse Voltage Blocking: This IC prevents damage to the system by blocking reverse voltage, thus ensuring the power flows in the correct direction.

Applications

The TPS25910RSAT is designed to meet the requirements of a broad range of applications, including but not limited to:

  • USB hubs, docks, and ports
  • Consumer electronics
  • Industrial and automotive systems
  • Enterprise solutions
  • Point-of-sale (POS) terminals

Package and Availability

This power management IC is available in a compact QFN package, which is ideal for space-constrained applications. The package is designed to facilitate efficient thermal dissipation and minimize the PCB footprint. For availability and purchasing options, customers can visit the Texas Instruments website or contact authorized distributors.

The TPS25910RSAT from Texas Instruments is a robust and reliable solution for modern electronic systems, offering both protection and power efficiency. Its advanced features ensure that it is a go-to choice for designers looking to enhance system longevity and performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9653 $51.0978
63+ $1.6125 $101.5875
97+ $1.5621 $151.5237
133+ $1.5118 $201.0694
172+ $1.4614 $251.3608
229+ $1.3102 $300.0358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,200 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess