EN
  • EN
  • DE
  • IT

TPS259231DRCT

Part No TPS259231DRCT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC EFUSE 5V BFET DVR 5A 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, OVP, Thermal Limit
Programmable Features Current Limit, Slew Rate, UVLO
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output (Max) 5A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 470μA
Feature Pins EN
Win Source Part Number 1111536-TPS259231DRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS259231DRCT CAD Model

Description

Overview of Texas Instruments TPS259231DRCT

The Texas Instruments TPS259231DRCT is a sophisticated power protection device designed to safeguard sensitive electronic circuits from various power-related issues. This eFuse, or electronic fuse, offers an integrated solution for overvoltage, overcurrent, and short-circuit protection, ensuring the reliability and stability of the system it is incorporated into.

Key Features

  • Adjustable Overcurrent Protection: The TPS259231DRCT allows designers to set the overcurrent protection threshold to match the needs of their specific application, providing precise control over the current limit.
  • Overvoltage Lockout (OVLO): The device comes with an OVLO feature that turns off the pass FET when the input voltage exceeds a certain threshold, preventing potential damage to downstream components.
  • Fast Short-Circuit Response: In the event of a short circuit, the TPS259231DRCT reacts quickly to prevent catastrophic failures, minimizing the risk to connected components.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within a safe range, protecting against under-voltage conditions that could lead to erratic system behavior.
  • Thermal Shutdown: To prevent overheating, the TPS259231DRCT includes a thermal shutdown mechanism that disables the output if the junction temperature exceeds a preset limit.

Applications

The TPS259231DRCT is suitable for a wide range of applications where power supply protection is critical. It is commonly used in enterprise and telecom infrastructure, consumer electronics, automotive systems, and industrial equipment. Its versatility makes it an ideal choice for designers looking for a reliable power protection solution.

Package and Quality

Encased in a compact VSON-10 package, the TPS259231DRCT occupies minimal board space, making it an excellent choice for space-constrained applications. Texas Instruments' commitment to quality ensures that this eFuse meets the highest standards, providing dependable protection for your electronic designs.

Whether you are developing a sophisticated server, a sensitive IoT device, or a rugged piece of industrial machinery, the TPS259231DRCT from Texas Instruments offers the protection features necessary to maintain system integrity and prevent costly downtime due to power anomalies.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
Hot Swap Controller, Monitor 1 Channel General Purpose 22-QFN (3x5)
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
Hot Swap Controller, OR Controller 2 Channel General Purpose 28-QFN (4x5)
Lowest to $13.6843
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Micrel
HOT-SWAP PCI POWER CONTROLLER
Lowest to $45.5049
Semtech Corporation
IC HOT SWAP CTRLR -48V 8SO / Hot Swap Controller 1 Channel -48V 8-SO
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.8896
Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0208 $60.6240
70+ $1.6582 $116.0740
105+ $1.6063 $168.6615
145+ $1.5546 $225.4170
190+ $1.5027 $285.5130
250+ $1.3472 $336.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess