EN
  • EN
  • DE

TPS259401AQRVCRQ1

Part No TPS259401AQRVCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 2.7-V TO 18-V, 42M, 0.6-5 / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Electronic Fuse
Accuracy ±8%
Voltage - Input 2.7V ~ 18V
Current - Output 5.3A
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (4x3)
Base Product Number TPS259401
Other Names 296-TPS259401AQRVCRQ1TR,296-TPS259401AQRVCRQ1DKR,296-TPS259401AQRVCRQ1CT
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253568-TPS259401AQRVCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS259401AQRVCRQ1 CAD Model

Description

Overview of TPS259401AQRVCRQ1 from Texas Instruments

The TPS259401AQRVCRQ1 is a state-of-the-art circuit protection device designed by Texas Instruments to safeguard your electronic systems. This robust integrated circuit (IC) is specifically tailored for automotive applications, meeting the stringent requirements of the industry. It offers a compact and efficient solution for overvoltage and overcurrent protection, ensuring the longevity and reliability of automotive electronics.

Key Features

  • High Accuracy: The device features precise current limiting and a programmable overcurrent threshold, which allows for fine-tuned protection based on the needs of the specific application.
  • Wide Operating Voltage Range: With an operating voltage range from 2.7V to 18V, the TPS259401AQRVCRQ1 is versatile and suitable for a variety of automotive power rails.
  • Quick Response Time: The IC offers a fast overcurrent turn-off response time, minimizing the risk of damage to downstream components in the event of a fault condition.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection, preventing the device from overheating during extreme conditions.
  • Reverse Voltage Blocking: The TPS259401AQRVCRQ1 includes reverse voltage blocking capability, which is critical for protecting circuits from being damaged by reverse connections.

Applications

The TPS259401AQRVCRQ1 is ideal for a range of automotive applications that require reliable power management and protection. These include infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other automotive electronic systems that demand high levels of protection against overcurrent and overvoltage conditions.

Quality and Reliability

As with all Texas Instruments products, the TPS259401AQRVCRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's reliability standards for electronic components. This qualification includes rigorous testing for temperature, humidity, and operational stress, providing designers with confidence in the IC's performance and durability in the demanding automotive environment.

In summary, the TPS259401AQRVCRQ1 from Texas Instruments is a comprehensive solution for protecting sensitive automotive electronics from power-related disturbances. Its combination of accuracy, versatility, and robustness makes it a top choice for engineers looking to enhance the safety and reliability of their automotive designs.

You May Also Be Interested in

Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5171 $53.0985
85+ $1.2448 $105.8080
125+ $1.2059 $150.7375
175+ $1.1670 $204.2250
225+ $1.1281 $253.8225
300+ $1.0114 $303.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess