EN
  • EN
  • DE

TPS259570DSGR/TPS259570DSGT

Part No TPS259570DSGR/TPS259570DSGT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978678-TPS259570DSGR/TPS259570DSGT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS259570DSGR/TPS259570DSGT CAD Model

Description

The TPS259570DSGR and TPS259570DSGT are high-performance integrated circuits from Texas Instruments, designed to provide advanced power management solutions for a wide range of applications. These eFuse ICs (Integrated Circuit with electronic fuse functionality) are part of TI's power protection portfolio, offering precision current limiting, load switch capabilities, and a variety of other features to enhance the reliability and efficiency of electronic systems.

Key Features

  • Adjustable Overcurrent Protection: The TPS259570 series comes with an adjustable current limit feature, which allows users to set the threshold according to the needs of their specific application, providing flexibility and enhancing system safety.
  • Fast Overcurrent Response: These devices are engineered to respond quickly to overcurrent conditions, helping to prevent damage to downstream components by limiting the flow of excessive current.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, thereby protecting the load and the IC itself from undervoltage conditions.
  • Thermal Shutdown Protection: With built-in thermal shutdown, the TPS259570 series protects against overheating. If the junction temperature exceeds the thermal shutdown threshold, the device will automatically turn off, preventing thermal damage.
  • Reverse Voltage Protection: These ICs also offer reverse voltage protection, which prevents damage to the system if the input voltage is accidentally connected in reverse polarity.

Applications

The TPS259570DSGR and TPS259570DSGT are suitable for a variety of applications, including but not limited to:

  • Enterprise and Cloud Computing Systems
  • Telecommunications and Networking Equipment
  • Industrial Controls and Automation
  • Portable and Consumer Electronics
  • Power Supply Modules

Product Variants

The TPS259570DSGR and TPS259570DSGT differ primarily in their packaging options, with the DSGR variant available in a VSSOP (Very Small Shrink Outline Package) and the DSGT available in a small WSON (Very Very Thin Small Outline No Lead) package. Both packages are designed for space-constrained applications and offer similar electrical characteristics and functionality.

Conclusion

The TPS259570 series from Texas Instruments represents a reliable and versatile solution for power management and protection. With its comprehensive feature set, including adjustable overcurrent protection, fast response time, and thermal shutdown, these eFuse ICs are an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Texas Instruments
Lowest to $0.2359
Taiwan Semiconductor
4A 200V Standard Bridge Rectifier
Need more? Email Us
TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
STMicroelectronics
Lowest to $0.4472

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3854 $50.1020
280+ $0.3611 $101.1080
430+ $0.3489 $150.0270
620+ $0.3245 $201.1900
805+ $0.3123 $251.4015
1,000+ $0.3001 $300.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,720 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess