EN
  • EN
  • DE
  • IT

TPS26630RGET

Part No TPS26630RGET
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description POWER MANAGEMENT  /  Electronic Fuse Regulator High-Side 6A 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Sensing Method High-Side
Accuracy ±2%
Voltage - Input 4.5V ~ 60V
Current - Output 6A
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS26630
Other Names 296-TPS26630RGETTR,296-TPS26630RGETDKR,296-TPS26630RGETCT
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253574-TPS26630RGET
Ultra Librarian 3D Model Ultra Librarian TPS26630RGET CAD Model

Description

The TPS26630RGET is a highly integrated eFuse designed by Texas Instruments for industrial applications that require robust power protection. This advanced circuit protection device is housed in a compact VQFN-24 package, making it suitable for space-constrained environments. Its primary function is to protect against overcurrent conditions, ensuring the safety and longevity of electronic systems.

Key Features

  • Versatile Input Voltage Range: The TPS26630RGET operates efficiently with an input voltage range of 4.5V to 55V, accommodating a wide array of industrial power supplies.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility to tailor the protection to specific application needs.
  • Fast Overcurrent Response: The device boasts a rapid response time to overcurrent events, minimizing the risk of damage to downstream components.
  • Integrated FET: The inclusion of an internal FET streamlines the design by reducing the number of external components required, which can help in reducing overall system size and cost.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the TPS26630RGET protects itself and the system from overheating, further enhancing system reliability.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the supply voltage is within an acceptable range, preventing malfunctions caused by low voltage conditions.

Applications

The TPS26630RGET is ideal for a variety of industrial applications, including:

  • Factory automation and control systems
  • PLC (Programmable Logic Controller) I/O modules
  • Industrial transport equipment
  • Heavy machinery power distribution systems
  • LED lighting and signage

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TPS26630RGET is no exception. It is designed to meet the stringent requirements of industrial environments, ensuring reliable operation even under harsh conditions. With built-in protection features, this eFuse extends the life of electronic components and reduces the need for maintenance and service.

Conclusion

For designers looking for a robust, flexible, and space-saving power protection solution, the TPS26630RGET from Texas Instruments offers an excellent choice. Its comprehensive protection features and wide input voltage range make it a versatile component for safeguarding industrial systems against power anomalies.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Others
Lowest to $3.3414

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess