EN
  • EN
  • DE

TPS2814D

Part No TPS2814D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description DUAL HIGH-SPEED MOSFET DRIVERS | IC DUAL HS FET DRIVER 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4V ~ 14V
Logic Voltage - VIL, VIH 1V, 4V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
Rise / Fall Time 14ns, 15ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2814
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272306-TPS2814D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2814D CAD Model

Description

The TPS2814D from Texas Instruments is a robust, high-speed MOSFET driver designed to provide efficient power management and signal driving solutions for a wide range of applications. This driver is capable of delivering peak currents up to 2A, making it suitable for driving large capacitive loads with rapid switching times.

Key Features

  • High Peak Output Current: Capable of delivering up to 2A, the TPS2814D can drive large MOSFETs and IGBTs with ease.
  • Dual Outputs: The driver features independent high-side and low-side driver channels, allowing for flexible circuit configurations.
  • Fast Propagation Delays: With propagation delays typically under 40ns, the TPS2814D ensures swift and responsive operation for high-frequency applications.
  • Cross-Conduction Prevention: Built-in cross-conduction protection helps to prevent simultaneous high-side and low-side activation, thereby reducing the risk of damaging components.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 4V to 15V, making it versatile for various power systems.

Applications

The TPS2814D is ideal for a multitude of applications that require efficient and reliable power switching, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Power Inverters
  • Class-D Audio Amplifiers

Reliability and Protection

Designed with protection in mind, the TPS2814D integrates features to ensure long-term reliability of the end application:

  • Thermal Shutdown: Protects the device from overheating.
  • Under-Voltage Lockout (UVLO): Ensures the driver operates only when the supply voltage is within acceptable limits.

Package and Availability

The TPS2814D is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. For detailed specifications, application notes, and ordering information, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1759 $52.9155
105+ $0.9648 $101.3040
165+ $0.9347 $154.2255
225+ $0.9045 $203.5125
290+ $0.8744 $253.5760
385+ $0.7839 $301.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,550 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess