EN
  • EN
  • DE

TPS2819MDBVREP

Part No TPS2819MDBVREP
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC 1CH HI-SPD MOSFET DVR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 14 V
Logic Voltage - VIL, VIH 1V, 4V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
Rise and Fall Time 14ns, 14ns
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111575-TPS2819MDBVREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2819MDBVREP CAD Model

Description

Product Overview: TPS2819MDBVREP from Texas Instruments

The TPS2819MDBVREP, manufactured by Texas Instruments, is a robust and high-performance single-channel MOSFET driver designed for a variety of applications that require efficient power management and fast switching. This device is particularly suited for driving power MOSFETs and can be used in a range of industrial, automotive, and consumer electronics applications.

Key Features

  • Fast Switching Speed: The TPS2819MDBVREP offers fast rise and fall times, which are critical for minimizing switching losses and improving the efficiency of power conversion circuits.
  • High Peak Output Current: With the ability to deliver a peak output current of 2A, this driver can effectively switch large-capacitance power MOSFETs, ensuring that the MOSFETs are turned on and off rapidly.
  • Wide Supply Voltage Range: The device supports a supply voltage range from 4.5V to 18V, providing flexibility in various system designs and accommodating a broad spectrum of applications.
  • Robustness: The TPS2819MDBVREP is designed to be reliable in harsh environments and includes features such as under-voltage lockout (UVLO) to ensure proper operation under low supply conditions.
  • Industry-Standard Package: Housed in a compact SOT-23 package, the device is designed for space-constrained applications while still offering excellent thermal performance.
  • Extended Temperature Range: It operates across an extended industrial temperature range, making it suitable for applications that may experience extreme temperature variations.

Applications

The TPS2819MDBVREP is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Controllers
  • Power Supplies
  • Automotive Systems
  • LED Lighting
  • Solar Inverters
  • Industrial Automation

Quality and Reliability

As with all Texas Instruments products, the TPS2819MDBVREP is built with quality and reliability in mind. It meets the stringent requirements of extended industrial and automotive applications. The device is also provided in a version that is qualified for enhanced product-level reliability tests, ensuring performance in mission-critical and safety-focused systems.

With its combination of speed, power, and robustness, the TPS2819MDBVREP from Texas Instruments stands out as an excellent choice for driving power MOSFETs in a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9771 $53.7939
21+ $4.9043 $102.9903
32+ $4.7511 $152.0352
44+ $4.5978 $202.3032
57+ $4.4446 $253.3422
76+ $3.9848 $302.8448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess