EN
  • EN
  • DE

PC74HC259T

Part No PC74HC259T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269101-PC74HC259T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC259T CAD Model

Description

The NXP PC74HC259T is a high-speed Si-gate CMOS device that is a part of the 74HC series, known for its robust performance and low power consumption. This integrated circuit is designed to be used in applications that require the storage and management of multiple data lines using a single chip.

Key Features

  • 8-bit Addressable Latch: The device features an 8-bit storage latch that allows for the selective storage of data bits. Each bit can be addressed individually, giving you precise control over the storage and retrieval of data.
  • 3-State Outputs: The PC74HC259T includes 3-state outputs which provide high-impedance (off) states. This feature is crucial when the outputs need to be disconnected from the bus line without affecting the operation of other devices connected to the bus.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.0 to 6.0 V, accommodating various logic levels and making it suitable for interfacing with both TTL and CMOS technologies.
  • Low Power Dissipation: The device has a low power consumption characteristic of CMOS integrated circuits, which is particularly beneficial in battery-powered devices and helps to extend battery life.
  • High Noise Immunity: True to the 74HC series, the PC74HC259T offers high noise immunity, ensuring stable performance in electrically noisy environments.

Applications

The versatility of the NXP PC74HC259T makes it suitable for a wide range of applications, including:

  • Memory address decoding
  • Data routing and signal multiplexing
  • Control systems
  • Industrial automation
  • Computer systems

Package Information

The device comes in a SO16 package, which is a small outline package with 16 leads. It is designed for surface-mount technology, making it a good fit for compact and high-density circuit designs.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the PC74HC259T is no exception. It is manufactured to stringent standards, ensuring consistent performance and durability for industrial and commercial applications.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
Princeton
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1268
Pulse
Lowest to $19.0136
NIKO-SEM
Lowest to $0.4826
Toshiba Semiconductor and Storage
Lowest to $0.2691
NIKO-SEM
Lowest to $0.1513

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8928 $58.9280
24+ $4.8348 $116.0352
37+ $4.6835 $173.2895
51+ $4.5334 $231.2034
66+ $4.3821 $289.2186
89+ $3.9282 $349.6098
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess