EN
  • EN
  • DE

TPS3128E12DBVT

Part No TPS3128E12DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TPS3128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-10903-1, -TPS3128E12DBVTG4, -TPS3128E12DBVT-NDR, 296-10903-6, -TPS3128E12DBVTG4-NDR, -296-10903-1-ND, 296-10903-2, 296-10903-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937270-TPS3128E12DBVT
Ultra Librarian 3D Model Ultra Librarian TPS3128E12DBVT CAD Model

Description

Product Overview: TPS3128E12DBVT

The TPS3128E12DBVT is a high-precision voltage supervisor from Texas Instruments, designed to monitor and maintain system voltage integrity. It is a crucial component in various electronic applications, ensuring that systems operate reliably within their specified voltage thresholds.

Key Features

  • Voltage Threshold: The device features a 1.2V fixed-sense threshold voltage, making it ideal for applications that require a precise monitoring of a 1.2V power supply rail.
  • Reset Delay Time: It comes with a programmable delay time for the reset signal, which can be set by an external capacitor, providing flexibility in system reset timing design.
  • Low Supply Current: With a typical supply current of 9 μA, the TPS3128E12DBVT is an energy-efficient solution for power-sensitive applications.
  • Manual Reset: A manual reset input allows for a system reset to be initiated by an external event or user interaction.
  • Temperature Range: The device operates over a temperature range of –40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.
  • Form Factor: The TPS3128E12DBVT comes in a compact SOT-23-6 package, making it suitable for space-constrained applications.

Applications

The TPS3128E12DBVT is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Microprocessor, microcontroller, or FPGA system voltage monitoring
  • Industrial equipment
  • Networking and telecommunication systems
  • Automotive control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS3128E12DBVT is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring both high performance and reliability. With its robust feature set and Texas Instruments' reputation for quality, the TPS3128E12DBVT is an excellent choice for system designers looking to enhance the stability and robustness of their power management systems.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.7015
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9299 $57.8970
65+ $1.5835 $102.9275
100+ $1.5340 $153.4000
135+ $1.4845 $200.4075
175+ $1.4350 $251.1250
235+ $1.2866 $302.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess