EN
  • EN
  • DE

TPS3306-15DGKR

Part No TPS3306-15DGKR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 3.3/1.5V DUAL MONITOR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 70 ms Minimum
Voltage - Threshold 1.4V, 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1111618-TPS3306-15DGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3306-15DGKR CAD Model

Description

Product Overview: TPS3306-15DGKR

The TPS3306-15DGKR is a sophisticated supervisory circuit designed by Texas Instruments to cater to the power management requirements of multi-voltage systems. This device is particularly well-suited for applications requiring a precision voltage supervisor with a fixed delay time. Its primary function is to monitor the system voltage and ensure that the system operates within the specified voltage thresholds, thereby enhancing system reliability.

Key Features

  • Dual Voltage Monitoring: The TPS3306-15DGKR is capable of monitoring two supply voltages simultaneously, which is essential for systems that operate with different voltage rails.
  • Fixed Delay Time: It comes with a built-in fixed delay time which eliminates the need for external components for delay timing, thus simplifying the circuit design and saving board space.
  • Low Supply Current: With a low supply current feature, the device is highly energy-efficient, making it suitable for battery-powered applications.
  • Manual Reset Input: The inclusion of a manual reset input allows for system resets to be triggered by external events or user interaction, providing additional control over the system's operation.
  • Power-On Reset Generator: The integrated power-on reset generator ensures that the system's microcontroller or processor starts up in a known state after power is applied.

Applications

The TPS3306-15DGKR is versatile and can be used in a variety of applications, including:

  • Microprocessor/DSP monitoring
  • Portable/Battery-powered equipment
  • Industrial control systems
  • Networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS3306-15DGKR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is available in an 8-pin MSOP (DGK) package, which is RoHS compliant and designed for surface mount technology (SMT), facilitating easy integration into a variety of circuit boards.

With its robust feature set and Texas Instruments' reputation for reliability, the TPS3306-15DGKR is an excellent choice for designers looking to implement a reliable power supply monitoring solution in their systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6967 $51.7538
33+ $3.0332 $100.0956
52+ $2.9384 $152.7968
71+ $2.8436 $201.8956
91+ $2.7488 $250.1408
122+ $2.4645 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess