Product Overview: TPS3306-25DGK
The TPS3306-25DGK is a high-quality, dual-voltage microprocessor (μP) supervisory circuit designed by Texas Instruments to monitor power supplies in digital systems. It is particularly suited for battery-powered applications because of its low power consumption. This device ensures that the system microprocessor is reset to a known state during power-up, power-down, or brown-out conditions.
Key Features:
- Voltage Supervision: The TPS3306-25DGK provides precise monitoring of 2.5V power supply voltages, ensuring reliable operation of the system.
- Dual Voltage Monitoring: This device can monitor two voltages simultaneously, which is ideal for systems with multiple supply voltages.
- Low Supply Current: With a typical supply current of 40 μA, the TPS3306-25DGK is optimized for low-power consumption, which extends battery life in portable applications.
- Manual Reset Input: A manual reset input is provided, allowing the user to trigger a system reset with an external pushbutton or logic signal.
- Power-On Reset Generator: The built-in power-on reset generator ensures a proper system reset during power-up.
- Watchdog Timer: An integrated watchdog timer assists in system reliability by resetting the microprocessor if the software fails to provide a periodic heartbeat signal.
- Temperature Range: The device operates over a wide temperature range of -40°C to +85°C, making it suitable for industrial applications.
- Package: Housed in an 8-pin MSOP (DGK) package, the TPS3306-25DGK is designed for space-saving applications.
Applications:
The TPS3306-25DGK is versatile and can be used in a wide range of applications, including:
- Portable Devices
- Networking Equipment
- Notebook Computers
- Industrial Equipment
- Medical Devices
- Other Microprocessor or Microcontroller-based Systems
With its robust feature set and Texas Instruments' reputation for quality, the TPS3306-25DGK is an excellent choice for ensuring the stability and reliability of your digital systems.