EN
  • EN
  • DE

TPS3307-25DGN

Part No TPS3307-25DGN
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description TRIPLE PROCESSOR SUPERVISORS | IC 3.3/2.5V/ADJ TPL MONIT 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.25V, 2.93V, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number TPS3307-25
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272351-TPS3307-25DGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TPS3307-25DGN CAD Model

Description

The TPS3307-25DGN is a sophisticated, triple-supply voltage supervisor from Texas Instruments, designed to provide a high level of precision and reliability for systems that require monitoring of multiple supply voltages. This integrated circuit (IC) is particularly well-suited for DSP and processor-based systems, where stable and accurate voltage supervision is critical for proper operation.

Key Features

  • Triple Voltage Monitoring: The device can simultaneously monitor three different supply voltages, making it an ideal choice for complex systems that operate on multiple power levels.
  • Adjustable Delay: It features an externally adjustable time delay for the reset signal, providing designers with the flexibility to tailor the supervisor to their system's requirements.
  • Low Power Consumption: With a typical supply current of only 40 µA, the TPS3307-25DGN is optimized for low-power applications, helping to extend the life of battery-powered devices.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range from -40°C to +85°C, ensuring reliable performance in diverse environments.

Applications

Due to its versatile features and robust design, the TPS3307-25DGN is suitable for a wide range of applications, including:

  • Industrial control systems
  • Telecommunication equipment
  • Networking hardware
  • Portable/battery-powered electronics
  • Automotive systems

Package and Availability

The TPS3307-25DGN is available in an 8-pin MSOP (Mini Small Outline Package) that is both space-efficient and suitable for automated assembly processes, making it a convenient choice for high-volume production. Texas Instruments' commitment to quality ensures that each IC meets the highest standards of performance and reliability.

Conclusion

As a versatile and reliable solution from Texas Instruments, the TPS3307-25DGN voltage supervisor is engineered to meet the demands of modern electronic systems. Its ability to monitor multiple voltages, coupled with low power consumption and a wide operating temperature range, makes it an essential component for ensuring the stability and longevity of a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2338 $52.3380
24+ $4.2944 $103.0656
37+ $4.1602 $153.9274
50+ $4.0260 $201.3000
65+ $3.8918 $252.9670
86+ $3.4892 $300.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,858 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess