EN
  • EN
  • DE
  • IT

TPS3307-33

Part No TPS3307-33
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TRIPLE PROCESSOR SUPERVISORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272353-TPS3307-33
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TPS3307-33 CAD Model

Description

Introducing the TPS3307-33 Triple Processor Supervisory Circuit

The TPS3307-33 by Texas Instruments is a state-of-the-art triple processor supervisory circuit designed to monitor power supply and system health in microprocessor and digital systems. This advanced device ensures that your system operates reliably by providing crucial supervisory functions that are essential for maintaining system integrity.

Key Features:

  • Triple Voltage Monitoring: The TPS3307-33 is capable of monitoring three supply voltages simultaneously, making it ideal for systems that require multiple voltage thresholds to be supervised. This feature is crucial for complex digital systems that operate with different power levels.
  • Adjustable Delay Time: It offers an adjustable delay time via an external capacitor, which allows designers to customize the reset timing to match specific system requirements. This flexibility can be critical in preventing premature system resets.
  • Low Supply Current: With its low supply current of 40 μA (typical), the TPS3307-33 is an energy-efficient solution that contributes to the overall low power consumption of the system it is monitoring.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, enabling system resets to be triggered as needed by the user or system logic.
  • Power-On Reset Generator: The built-in power-on reset generator ensures that the system's processors start from a clean state, providing a reliable system boot-up every time.

Applications:

The versatility of the TPS3307-33 makes it suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Embedded Processors/Microcontrollers
  • Portable/Battery-Powered Equipment
  • Networking Equipment
  • Telecommunications Infrastructure

Robust Protection:

The TPS3307-33 is designed to be robust, featuring over-temperature and over-current protection. Its wide operating temperature range ensures that it can function reliably in various environmental conditions, making it a suitable choice for industrial and outdoor applications.

Overall, the TPS3307-33 from Texas Instruments is a comprehensive supervisory solution that offers enhanced system reliability with minimal power consumption, making it an ideal choice for safeguarding your critical digital systems.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess