EN
  • EN
  • DE
  • IT

TPS3430WDRCR

Part No TPS3430WDRCR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Watchdog Circuit
Voltage - Supply 1.6V ~ 6.5V
Current - Supply 10 µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Mounting Type Surface Mount
Base Product Number TPS3430
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848513-TPS3430WDRCR
Ultra Librarian 3D Model Ultra Librarian TPS3430WDRCR CAD Model

Description

Product Overview: Texas Instruments TPS3430WDRCR

The Texas Instruments TPS3430WDRCR is a sophisticated watchdog timer integrated circuit designed to provide system reliability through monitoring and controlling the operation of microprocessors, microcontrollers, and other digital systems. This component is an essential tool for applications where continuous system operation is critical, and it helps to prevent system failures by ensuring that the system responds within a specified time frame.

Key Features

  • Programmable Watchdog Timer: The TPS3430WDRCR features a programmable timer that allows designers to set the watchdog timeout period according to their system requirements. This flexibility ensures that the watchdog can be accurately tailored to the needs of various applications.
  • Manual Reset Input: A manual reset input provides an additional layer of control, enabling users to manually initiate a system reset when necessary.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating different system power levels and ensuring compatibility with a range of digital systems.
  • Open-Drain Reset Output: The open-drain reset output allows for easy interfacing with other components in the system, providing a reliable reset signal whenever the watchdog timer expires or a manual reset is triggered.
  • Low Power Consumption: Designed for power-sensitive applications, the TPS3430WDRCR consumes minimal power, thereby contributing to the overall energy efficiency of the system.

Applications

The TPS3430WDRCR is ideal for a variety of applications including, but not limited to:

  • Industrial control systems
  • Automotive systems
  • Communication equipment
  • Medical devices
  • Portable electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS3430WDRCR is no exception. This product is built to meet high industry standards, ensuring that it performs reliably in even the most demanding conditions.

Whether you are designing a new system or looking to enhance the reliability of an existing one, the Texas Instruments TPS3430WDRCR watchdog timer is an excellent choice for safeguarding continuous operation and preventing system failures.

You May Also Be Interested in

ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Need more? Email Us
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4001 $56.0040
90+ $1.1488 $103.3920
135+ $1.1129 $150.2415
190+ $1.0770 $204.6300
245+ $1.0411 $255.0695
325+ $0.9334 $303.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess