EN
  • EN
  • DE

TPS3513DR

Part No TPS3513DR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC PC PWR SPLY SUPERVISOR 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200 ms Minimum
Voltage - Threshold 3.3V, 5V, 12V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 118159-TPS3513DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3513DR CAD Model

Description

The TPS3513DR, manufactured by Texas Instruments, is a versatile and robust integrated circuit designed for use in power supply management applications. This chip is particularly well-suited for systems that require a precise power-on reset control, which is essential for reliable operation of microprocessor and microcontroller-based systems. The TPS3513DR comes in a compact SOP-8 (Small Outline Package) that is both space-efficient and suitable for automated assembly processes, making it a popular choice for mass-produced electronic devices.

Key Features

  • Supply Voltage Range: The TPS3513DR operates over a wide supply voltage range, accommodating various system power requirements.
  • Programmable Delay: It offers a programmable time delay feature, which allows designers to set the power-on reset delay according to the specific needs of their system.
  • Watchdog Timer: The integrated watchdog timer improves system reliability by monitoring the operation and initiating a reset if the system becomes unresponsive.
  • Manual Reset: A manual reset input provides an additional layer of control, enabling system resets to be triggered as needed by external events or user interaction.
  • Low Quiescent Current: Its design ensures low quiescent current, which is critical for battery-powered devices where power efficiency is paramount.
  • Temperature Range: The TPS3513DR is designed to operate over a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The TPS3513DR is ideal for a wide range of applications, including but not limited to:

  • Microprocessor/Microcontroller Systems
  • Intelligent Instruments
  • Portable/Battery-Powered Equipment
  • Industrial Controls
  • Computers and Network Servers

Conclusion

The TPS3513DR from Texas Instruments is a comprehensive solution for power supply management, offering features that enhance system reliability and flexibility. Its programmable delay, watchdog timer, and manual reset capabilities, combined with low power consumption and a wide operating temperature range, make it an excellent choice for designers looking to optimize their power management systems. Whether for consumer electronics, industrial applications, or sophisticated computing platforms, the TPS3513DR provides the performance and reliability expected from a leader in semiconductor solutions.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2892 $50.3624
54+ $1.8784 $101.4336
83+ $1.8197 $151.0351
114+ $1.7610 $200.7540
147+ $1.7023 $250.2381
197+ $1.5262 $300.6614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess