EN
  • EN
  • DE

MAX1422CCM+

Part No MAX1422CCM+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701338-MAX1422CCM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1422CCM+ CAD Model

Description

The MAX1422CCM+ is a state-of-the-art high-speed, 12-bit analog-to-digital converter (ADC) designed by Maxim Integrated. This precision ADC is capable of converting analog signals to digital with an impressive conversion rate of up to 65Msps (Mega samples per second), making it an ideal choice for high-performance applications that require accurate and rapid data acquisition.

Key Features:

  • High-Speed Performance: With a sampling rate of up to 65Msps, the MAX1422CCM+ ensures fast and reliable data conversion, which is essential for applications such as medical imaging, data acquisition systems, and digital communication.
  • Resolution: The 12-bit resolution of this ADC offers fine granularity, allowing for precise signal representation and contributing to the overall accuracy of the system it is integrated into.
  • Low Power Consumption: Despite its high-speed capabilities, the MAX1422CCM+ is designed for efficiency, with low power consumption that makes it suitable for portable and battery-powered devices.
  • Differential Inputs: The differential input structure provides improved noise immunity, which is critical for maintaining signal integrity in noisy environments or when dealing with small signal amplitudes.
  • Easy Interface: The device includes a parallel LVDS (Low-Voltage Differential Signaling) output interface that facilitates easy integration with digital signal processors (DSPs) and microcontrollers.

Applications:

The MAX1422CCM+ is versatile and can be used across a wide range of applications. Some of the most common use cases include:

  • Medical Imaging Systems
  • IF Sampling in Wireless Communication
  • Direct RF Down Conversion
  • High-speed Data Acquisition
  • Instrumentation and Control Systems

Maxim Integrated's commitment to quality and performance is evident in the MAX1422CCM+. This ADC provides the speed, accuracy, and efficiency required for sophisticated electronic systems, making it a top choice for engineers and designers looking to enhance their data conversion capabilities.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $115.3672

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess