EN
  • EN
  • DE

TPS3606-33DGSR

Part No TPS3606-33DGSR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name TPS3606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900753-TPS3606-33DGSR
Ultra Librarian 3D Model Ultra Librarian TPS3606-33DGSR CAD Model

Description

The TPS3606-33DGSR is a specialized integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This IC is part of the TPS3606 family known for its robustness and reliability, making it a perfect choice for a wide range of applications that require a supervisory circuit with power-on reset (POR) control.

Key Features

  • Voltage Monitoring: With a precise 3.3V fixed-sense threshold voltage, the TPS3606-33DGSR ensures accurate monitoring of the supply voltage, providing a high level of system stability and reliability.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be triggered by an external event or user interaction, offering additional control over the system's operation.
  • Power-On Reset Generator: The device comes with an integrated power-on reset generator that ensures the system starts in a known state, which is critical for safety and performance in electronic systems.
  • Low Power Consumption: Designed for energy-efficient applications, this IC operates with very low power consumption, making it ideal for battery-operated devices.
  • Watchdog Timer: A built-in watchdog timer provides an additional layer of system protection by monitoring the system for software anomalies and initiating a system reset if necessary.

Applications

The TPS3606-33DGSR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller-based systems
  • Industrial controls
  • Computing equipment
  • Networking hardware

Package and Availability

This device is available in a compact 10-pin MSOP (DGSR) package, which is suitable for space-constrained applications. It is designed for surface mount technology (SMT), enabling efficient assembly and integration into a variety of electronic systems. The TPS3606-33DGSR is also characterized for operation over a wide temperature range, making it adaptable to different environmental conditions.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TPS3606-33DGSR comes with the assurance of Texas Instruments' rigorous testing and validation processes. Additionally, Texas Instruments provides extensive technical support and documentation, making the integration of this IC into your product as seamless as possible.

You May Also Be Interested in

Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess