EN
  • EN
  • DE

TPS3700DSET

Part No TPS3700DSET
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description TPS3700 Window Comparator With Internal Reference for Overvoltage and Undervoltage Detection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Window
Number of Elements 1
Output Type Open Drain
Dual Supply Voltage (±) 1.8 V ~ 18 V
Maximum Quiescent Current 13μA
Propagation Delay (Maximum) 29μs
Hysteresis 5.5mV
Operating Temperature Range -40°C ~ 125°C
Package 6-WFDFN
Mounting SMD
Manufacturer Package 6-WSON (1.5x1.5)
RoHS State Request Verification
Win Source Part Number 1272373-TPS3700DSET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3700
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS3700DSET CAD Model

Description

        

The TPS3700DSET from Texas Instruments is a high-precision window voltage detector designed to monitor over-voltage and under-voltage conditions. This advanced integrated circuit (IC) is tailored to provide reliable voltage monitoring solutions for a wide range of electronic applications, including but not limited to industrial, automotive, and consumer electronics.

    

Featuring a wide supply voltage range of 1.8 V to 18 V, the TPS3700DSET offers versatile compatibility with various system voltages. Its dual over-voltage and under-voltage detection inputs allow for simultaneous monitoring of both high and low threshold voltages, ensuring that the device operates within its specified voltage window and providing an additional layer of safety and stability to the system.

    

The device's high accuracy is one of its standout features, with a threshold accuracy of 0.5% over the full temperature range. This precision ensures that the TPS3700DSET can reliably detect even the smallest voltage fluctuations, which is critical in sensitive electronic applications where exact voltage levels are paramount for optimal performance.

    

Furthermore, the TPS3700DSET boasts a low quiescent current, making it an energy-efficient choice for battery-powered and energy-conscious designs. This characteristic is particularly important in portable and remote applications where power conservation is essential.

    

One of the key advantages of the TPS3700DSET is its flexibility. The device is offered in a compact, 6-pin WSON package, which minimizes the footprint on the PCB and is suitable for space-constrained applications. Additionally, the IC is designed with an open-drain output, which allows for easy interfacing with other components of the system and provides the option to configure the output as active-high or active-low based on the requirements of the specific application.

    

In conclusion, the TPS3700DSET from Texas Instruments stands out as a robust and precise voltage monitoring solution that can cater to a diverse array of applications. Its high accuracy, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance the reliability and safety of their electronic systems.

  

You May Also Be Interested in

Micrel
Comparator with Reference
Need more? Email Us
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
Lowest to $12.6623
NEC
Lowest to $1.5246
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
STMicroelectronics
Voltage Comparator
Lowest to $0.1444

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7586 $53.1020
165+ $0.6224 $102.6960
250+ $0.6030 $150.7500
345+ $0.5835 $201.3075
445+ $0.5641 $251.0245
595+ $0.5057 $300.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,949 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess