EN
  • EN
  • DE

TPS3703-33DR

Part No TPS3703-33DR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840962-TPS3703-33DR
Ultra Librarian 3D Model Ultra Librarian TPS3703-33DR CAD Model

Description

TPS3703-33DR Voltage Supervisor by Texas Instruments

The TPS3703-33DR is a high-accuracy, low-power voltage supervisor designed by Texas Instruments, engineered to monitor two system supply voltages in digital or mixed-signal applications. This device is particularly suitable for systems that require a high level of reliability and accuracy in voltage monitoring, such as industrial controls, portable equipment, and medical devices.

Key Features

  • Dual Voltage Monitoring: The TPS3703-33DR is capable of monitoring two voltages, which is ideal for systems with multiple supply voltages that need simultaneous supervision.
  • High Accuracy: With a precision threshold voltage accuracy of 0.5%, this device ensures reliable operation by providing precise voltage monitoring, which is crucial for sensitive electronic applications.
  • Low Quiescent Current: The device operates with a low quiescent current of 6.5 µA (typical), making it an energy-efficient choice for battery-powered applications.
  • Adjustable Delay Time: It features an adjustable delay time through an external capacitor, giving designers flexibility to set the monitoring delay as per the system requirements.
  • Manual Reset Input: The inclusion of a manual reset (MR) input allows for a system reset to be triggered manually, providing additional control to the user.
  • Open-Drain Output: The supervisor’s open-drain output supports flexibility in the reset circuit design, allowing for the connection to different voltage levels.

Product Specifications

  • Package: The TPS3703-33DR comes in an 8-pin small outline integrated circuit (SOIC) package, making it easy to integrate into a variety of PCB layouts.
  • Supply Voltage Range: It supports a wide supply voltage range from 1.5 V to 6.5 V, accommodating a broad spectrum of applications.
  • Temperature Range: The device is operational over a temperature range of -40°C to +125°C, ensuring stable performance in extreme conditions.

The TPS3703-33DR voltage supervisor from Texas Instruments stands out for its precision and reliability, offering a robust solution for critical system voltage monitoring. With its dual-channel supervision and configurable options, it is a versatile component that enhances the safety and stability of electronic systems.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7502 $56.2506
7+ $15.3848 $107.6936
11+ $14.9041 $163.9451
14+ $14.4233 $201.9262
18+ $13.9425 $250.9650
24+ $12.5002 $300.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess