EN
  • EN
  • DE

TPS3801-01DCKRG4

Part No TPS3801-01DCKRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLTAGE SUPERVISOR SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1111686-TPS3801-01DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3801-01DCKRG4 CAD Model

Description

TPS3801-01DCKRG4 - Voltage Supervisor IC by Texas Instruments

The TPS3801-01DCKRG4 is a high-precision voltage supervisor designed by Texas Instruments, tailored for monitoring low-voltage core voltages. This IC is an essential component for ensuring the reliability and stability of electronic systems by providing accurate voltage supervision, which is crucial for applications such as microcontrollers, microprocessors, and DSPs.

Key Features:

  • Supply Voltage Range: The device supports a wide range of supply voltages, typically from 1.5V to 6.5V, making it versatile for various applications.
  • High Accuracy: It offers a precision threshold voltage accuracy of ±1.5% at room temperature and ±2.5% over the full temperature range (-40°C to 85°C), ensuring reliable operation under varying conditions.
  • Low Power Consumption: The TPS3801-01DCKRG4 is designed for power-sensitive applications, with a typical quiescent current of 6.5μA, minimizing the impact on overall system power.
  • Reset Time Delay: It features a programmable time delay for the reset signal, which can be set by an external capacitor, providing flexibility in system design.
  • Output Logic: The device has an open-drain RESET output, which remains asserted for a fixed timeout period after VDD has risen above the threshold voltage.
  • Packaging: The IC is available in a small, 5-pin SC-70 package, which is suitable for space-constrained applications.
  • Temperature Range: The operating temperature range spans from -40°C to +85°C, accommodating a broad spectrum of environmental conditions.

Applications:

The TPS3801-01DCKRG4 is ideal for various applications that require precise voltage monitoring to protect sensitive digital components. These applications include:

  • Portable/Battery-Powered Equipment
  • Wireless Infrastructure
  • Notebooks/Computers
  • Industrial Equipment
  • Medical Devices

In conclusion, the TPS3801-01DCKRG4 from Texas Instruments is a robust, high-accuracy voltage supervisor that ensures system integrity by monitoring voltage levels, making it an indispensable component in a multitude of modern electronic systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3486 $50.5470
310+ $0.3265 $101.2150
480+ $0.3155 $151.4400
685+ $0.2934 $200.9790
890+ $0.2824 $251.3360
1,110+ $0.2714 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,680 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess