EN
  • EN
  • DE

TPS3808G25DBVR

Part No TPS3808G25DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 2.5V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.33V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033852-TPS3808G25DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TPS3808G25DBVR CAD Model

Description

Product Overview: TPS3808G25DBVR by Texas Instruments

The TPS3808G25DBVR is a high-precision programmable delay supervisor from Texas Instruments designed to provide reliable monitoring of power supply and system voltages. This device is an essential component for a wide range of applications where maintaining the correct voltage levels is critical for system stability and performance, such as portable electronics, industrial controls, and embedded systems.

Key Features

  • Programmable Delay: The TPS3808G25DBVR features a programmable time delay function, allowing designers to set the watchdog timer according to the specific needs of their system, ensuring that the system has adequate time to stabilize before the supervisor takes action.
  • Low Quiescent Current: With its ultra-low quiescent current of 3 µA (typical), this device is highly energy-efficient, making it ideal for battery-powered applications where power conservation is paramount.
  • High Accuracy: The voltage threshold accuracy is ±1.5%, providing precise monitoring to prevent system malfunction due to unexpected voltage fluctuations.
  • Wide Operating Temperature Range: The device operates over a broad temperature range of -40°C to +125°C, ensuring reliable performance in diverse and extreme environmental conditions.
  • Small Form Factor: Housed in a compact 6-pin SOT-23 package, the TPS3808G25DBVR saves valuable board space, which is critical in space-constrained applications.

Applications

The versatility of the TPS3808G25DBVR makes it suitable for various applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller, FPGA system monitoring
  • Industrial equipment
  • Networking and telecommunications systems
  • Automotive electronics

Product Benefits

The TPS3808G25DBVR is designed to enhance system reliability through its precise voltage monitoring and programmable features. The device ensures that systems operate within their specified voltage ranges, thereby reducing the risk of data corruption, hardware damage, or system failures that can occur due to power supply issues. Its energy-efficient design and small footprint make it an excellent choice for designers looking to optimize their power management solutions.

For more detailed specifications and application guidance, Texas Instruments provides comprehensive technical documentation, including datasheets and application notes, which are available on their official website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7813 $53.4390
70+ $1.4616 $102.3120
110+ $1.4159 $155.7490
150+ $1.3703 $205.5450
190+ $1.3246 $251.6740
255+ $1.1876 $302.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,910 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess