EN
  • EN
  • DE

TPS3813K33QDBVRQ1

Part No TPS3813K33QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC PROC SUPERVISOR CIRC SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111737-TPS3813K33QDBVRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3813K33QDBVRQ1 CAD Model

Description

Product Overview: TPS3813K33QDBVRQ1

The TPS3813K33QDBVRQ1 is a high-quality, precision-supply voltage supervisor designed and manufactured by Texas Instruments. This device is engineered to monitor the system voltage in electronic applications, ensuring that the voltage levels remain within specified thresholds for reliable operation. It is particularly suitable for automotive and industrial applications where voltage accuracy and reliability are of utmost importance.

The TPS3813K33QDBVRQ1 features a fixed-sense threshold voltage of 3.3V, which makes it ideal for supervising 3.3V power supplies. Its low threshold voltage accuracy, at 1.5% over the full temperature range, provides a precise monitoring solution for systems that cannot tolerate significant voltage deviations.

One of the key attributes of this voltage supervisor is its low current consumption. With a typical quiescent current of only 9 µA, it is an energy-efficient choice for battery-powered and power-sensitive applications. This helps to extend the battery life and reduce power loss, making it an environmentally friendly option.

The TPS3813K33QDBVRQ1 comes in a compact SOT-23-6 package, which is suitable for space-constrained designs. Despite its small size, it does not compromise on performance, offering a fast response time that ensures quick system reaction to any voltage anomalies.

Furthermore, the device incorporates a manual reset input, which allows for an external signal to trigger a system reset. This feature provides additional control to system designers and can be used to implement custom reset functionalities. The reset output is active low and is of the open-drain type, which allows for easy interfacing with other logic components.

For automotive applications, the TPS3813K33QDBVRQ1 is qualified for operation over a wide temperature range of -40°C to +125°C, ensuring consistent performance even under harsh environmental conditions. Additionally, it is AEC-Q100 qualified, highlighting its compliance with stringent automotive industry standards for reliability and quality.

In summary, the TPS3813K33QDBVRQ1 from Texas Instruments is a robust, precise, and energy-efficient voltage supervisor that offers a comprehensive solution for voltage monitoring in automotive and industrial systems. Its compact size, low power consumption, and high accuracy make it a top choice for system designers looking for a dependable voltage supervision component.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7759 $53.2770
70+ $1.4572 $102.0040
110+ $1.4117 $155.2870
150+ $1.3661 $204.9150
190+ $1.3206 $250.9140
255+ $1.1840 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,696 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess