EN
  • EN
  • DE

TPS3823-25DBVT

Part No TPS3823-25DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description PROCESSOR SUPERVISORY CIRCUITS | IC 2.25V SUPPLY MONITOR SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS3823-25
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272411-TPS3823-25DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3823-25DBVT CAD Model

Description

Overview of TPS3823-25DBVT

The TPS3823-25DBVT is a microprocessor supervisory circuit manufactured by Texas Instruments, designed to monitor system voltages and other parameters critical to the proper functioning of microprocessor and digital systems. This device is particularly suitable for portable and battery-powered applications due to its low power consumption and compact package.

Key Features

  • Voltage Monitoring: This supervisory circuit monitors a fixed supply voltage of 2.5V, ensuring that the system voltage remains within acceptable thresholds for reliable operation.
  • Power-On Reset Generator: The TPS3823-25DBVT has a built-in power-on reset generator which provides a delayed reset signal upon detection of under-voltage, ensuring the system has stabilized before the processor starts.
  • Manual Reset: A manual reset input allows for an external trigger to reset the system, providing additional control for system diagnostics or software-driven resets.
  • Watchdog Timer: The integrated watchdog timer helps to detect and recover from system malfunctions. If the watchdog timer is not periodically reset by the system, it will assert a system reset, prompting the system to recover from a possible fault condition.
  • Low Power Consumption: Designed for power-sensitive applications, the device consumes very low power, which is crucial for extending battery life in portable devices.
  • Temperature Range: The TPS3823-25DBVT operates over a wide temperature range, making it suitable for industrial and automotive applications.
  • Small Form Factor: It is available in a compact SOT-23-5 package, which is beneficial for space-constrained applications.

Applications

The TPS3823-25DBVT is versatile and can be used in various applications, including:

  • Battery-powered equipment
  • Portable electronics
  • Microprocessor/DSP monitoring
  • Industrial controls
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS3823-25DBVT is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term reliability and performance.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4812 $50.5260
225+ $0.4508 $101.4300
345+ $0.4356 $150.2820
495+ $0.4051 $200.5245
645+ $0.3899 $251.4855
805+ $0.3747 $301.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,910 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess