EN
  • EN
  • DE

TPS3823-50DBVTG4

Part No TPS3823-50DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.55V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111753-TPS3823-50DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3823-50DBVTG4 CAD Model

Description

Product Overview: TPS3823-50DBVTG4

The TPS3823-50DBVTG4 is a highly reliable supervisory circuit designed and manufactured by Texas Instruments. This device is engineered to monitor the system voltage in microprocessor (µP) systems, providing a crucial safeguard against power failures or low voltage conditions. It is an essential component for maintaining the integrity and stability of electronic systems, ensuring that all operations are performed within safe voltage levels.

Key Features

  • Voltage Monitoring: The TPS3823-50DBVTG4 is equipped with a precision voltage sensor, set to monitor a threshold voltage of 5.0V. This feature is critical for systems that require consistent and reliable voltage levels to operate correctly.
  • Power-On Reset Generator: The device includes an integrated power-on reset generator that asserts a reset signal when the monitored voltage falls below the threshold. The reset signal remains asserted for a fixed time interval after the voltage exceeds the threshold, ensuring the system has stabilized before resuming normal operation.
  • Manual Reset: A manual reset input allows for an external trigger to initiate a system reset, providing additional control and security for system maintenance and troubleshooting.
  • Watchdog Timer: The built-in watchdog timer serves as an independent system monitor, which can reset the microprocessor if it fails to stroke the watchdog within a preset time frame, indicating a system malfunction.
  • Temperature Range: The TPS3823-50DBVTG4 operates over a wide temperature range, making it suitable for various industrial and commercial applications that may encounter extreme environmental conditions.
  • Package: This device is available in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS3823-50DBVTG4 is versatile in its applications, suitable for use in a variety of systems, including:

  • Battery-powered equipment
  • Computers and computer peripherals
  • Embedded systems
  • Industrial controls
  • Portable electronics

With its robust feature set, the TPS3823-50DBVTG4 from Texas Instruments is a vital component that offers enhanced system reliability and protection against voltage irregularities, making it an excellent choice for designers looking to improve the safety and dependability of their electronic systems.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8371 $50.2260
130+ $0.7842 $101.9460
200+ $0.7577 $151.5400
285+ $0.7047 $200.8395
370+ $0.6782 $250.9340
465+ $0.6517 $303.0405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,720 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess