EN
  • EN
  • DE
  • IT

TPS3825-33DBVTG4

Part No TPS3825-33DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.93V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111769-TPS3825-33DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3825-33DBVTG4 CAD Model

Description

TPS3825-33DBVTG4 - Voltage Supervisor IC by Texas Instruments

The TPS3825-33DBVTG4 is a highly reliable voltage supervisor integrated circuit (IC) designed and manufactured by Texas Instruments. This component is specifically engineered to monitor the system voltage in microprocessor (µP), microcontroller (MCU), and other digital systems, ensuring that the proper operation is maintained by providing a reset signal whenever necessary. The TPS3825-33DBVTG4 is an essential component for applications that require a high level of system reliability and resilience to voltage fluctuations.

This voltage supervisor IC has a fixed-sense threshold voltage of 3.3V, which is ideal for systems operating at this voltage level. The device features a built-in delay time after becoming active, which provides the system with enough time to stabilize before it starts operating again. This delay can be very useful in preventing system errors during power-up, power-down, or brown-out conditions.

The TPS3825-33DBVTG4 comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. It has a temperature range of -40°C to +85°C, allowing it to operate reliably in a wide range of environmental conditions. This makes it an excellent choice for industrial, automotive, and consumer electronics where temperature variations are common.

Key features of the TPS3825-33DBVTG4 include a low supply current, which is critical for battery-powered devices, and a manual reset input. The manual reset input allows for a system reset to be triggered with an external signal, providing an additional layer of control. The device also offers a reset time delay of 200ms, ensuring that the system has ample time to return to a stable state before resuming operation.

In summary, the TPS3825-33DBVTG4 voltage supervisor IC by Texas Instruments is a robust and essential component for maintaining system stability and reliability. Its precise voltage monitoring capabilities and built-in delay features make it an ideal choice for a wide range of applications that require consistent system performance and resilience to power irregularities.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP / Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Infineon Technologies
IC SUPERVISOR PWR SUP MON 8DIP / Supervisor Channel
Lowest to $2.1448
Microchip Technology
IC SUPERVISOR 2 CHANNEL 6WLCSP
Lowest to $0.9454
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $2.0490
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-3
Lowest to $2.3679
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0730 $53.6500
100+ $1.0051 $100.5100
155+ $0.9712 $150.5360
225+ $0.9033 $203.2425
290+ $0.8693 $252.0970
360+ $0.8353 $300.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 307,130 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess