EN
  • EN
  • DE

TPS3831G33DQNT

Part No TPS3831G33DQNT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 4X2SON / Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number TPS3831
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPS3831G33DQNT-ND,TEXTISTPS3831G33DQNT,296-TPS3831G33DQNTDKR,296-TPS3831G33DQNTTR,296-TPS3831G33DQNTCT,2156-TPS3831G33DQNT
Standard Package 250
Win Source Part Number 967690-TPS3831G33DQNT
Ultra Librarian 3D Model Ultra Librarian TPS3831G33DQNT CAD Model

Description

The TPS3831G33DQNT from Texas Instruments is a highly precise voltage supervisor designed to maintain system integrity by monitoring the supply voltage of digital systems. This device is particularly suitable for applications where low power consumption and small size are critical.

Key Features:

  • High Accuracy: The TPS3831G33DQNT offers a threshold voltage accuracy of ±1%, ensuring reliable monitoring and reset functionality for sensitive electronic systems.
  • Low Power Consumption: With a typical quiescent current of only 500 nA, this voltage supervisor is an excellent choice for battery-powered and portable devices, helping to extend operational life.
  • Programmable Delay: It includes a programmable time delay feature, which provides flexibility in determining how long the output remains in the reset state once the monitored voltage falls below the threshold.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications that require high reliability under extreme conditions.
  • Small Form Factor: Housed in a tiny 5-pin SOT-23 package, the TPS3831G33DQNT is ideal for space-constrained applications.

Applications:

The TPS3831G33DQNT is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Wireless and IoT Devices
  • Medical Monitoring Equipment
  • Industrial Control Systems
  • Automotive Electronics

Product Specifications:

Parameter Value
Supply Voltage (VDD) 1.5V to 5.5V
Threshold Voltage 3.3V (±1%)
Quiescent Current 500 nA (typical)
Package 5-pin SOT-23
Operating Temperature -40°C to +125°C

Overall, the TPS3831G33DQNT from Texas Instruments is a reliable and efficient solution for voltage supervision in critical electronic systems where accuracy, low power, and small size are paramount.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8118 $54.3540
70+ $1.4866 $104.0620
105+ $1.4402 $151.2210
145+ $1.3937 $202.0865
190+ $1.3473 $255.9870
250+ $1.2079 $301.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,930 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess